Trapezoidal-Waveform
Trapezoidal-Waveform
Line Transceiver, 8 Func, 8 Driver, 8 Rcvr, BIPolar, PDSO20
Win Source Part Number: 1040746-SN75ALS056DW
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Protocol: IEEE 896
Number of Drivers/Receivers: 4/4
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): SN75161BDW; SN75160BDW; SN75ALS160DW;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN75ALS056DWG4,2156-
Base Product Number: 75ALS056
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS056DW | 710-SN75ALS056DW | SN75ALS056DW | 1040746-SN75ALS056DW |
| Product Name | SN75ALS056 Trapezoidal-Waveform Interface Bus Transceiver | SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | |
| Device Type | Transceiver | Transceiver | Transceiver | Receiver; Sensor Interface; Transceiver |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 8 # |