Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4066ADR SN74LV4066ADR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255313-SN74LV4066AD R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 5.5 V Switch Circuit: SPST - NO -3db Bandwidth: 50MHz Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2 Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF Family Name: SN74LV4066A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC On-State Resistance (Maximum): 75 Ohm Switch Time (Ton, Toff) (Maximum): 12ns, 12ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MAX4614ESD-T; MAX4614CSD; MAX4614ESD; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255313-SN74LV4066AD R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 5.5 V Switch Circuit: SPST - NO -3db Bandwidth: 50MHz Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2 Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF Family Name: SN74LV4066A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC On-State Resistance (Maximum): 75 Ohm Switch Time (Ton, Toff) (Maximum): 12ns, 12ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MAX4614ESD-T; MAX4614CSD; MAX4614ESD; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4066ADR - 1255313-SN74LV4066ADR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4066ADR
1255313-SN74LV4066ADR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4066ADR 1255313-SN74LV4066ADR
Manufacturer: Texas Instruments Win Source Part Number: 1255313-SN74LV4066AD R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 5.5 V Switch Circuit: SPST - NO -3db Bandwidth: 50MHz Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2 Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF Family Name: SN74LV4066A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC On-State Resistance (Maximum): 75 Ohm Switch Time (Ton, Toff) (Maximum): 12ns, 12ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MAX4614ESD-T; MAX4614CSD; MAX4614ESD; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255313-SN74LV4066ADR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Operating Supply Voltage: 2 V ~ 5.5 V
Switch Circuit: SPST - NO
-3db Bandwidth: 50MHz
Crosstalk: -45dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF
Family Name: SN74LV4066A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
On-State Resistance (Maximum): 75 Ohm
Switch Time (Ton, Toff) (Maximum): 12ns, 12ns
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): MAX4614ESD-T; MAX4614CSD; MAX4614ESD;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LV4066ADR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
SN74LV4066ADR
Analog Switches, Multiplexers, Demultiplexers SN74LV4066ADR
IC SWITCH QUAD 1X1 14SOIC

IC SWITCH QUAD 1X1 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4066ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LV4066ADR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LV4066ADR
IC SWITCH SPST-NOX4 75OHM 14SOIC

IC SWITCH SPST-NOX4 75OHM 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1255313-SN74LV4066ADR SN74LV4066ADR SN74LV4066ADR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4066ADR Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2 V ~ 5.5 V Other; 2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QM42500SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type FLGA; 18-WFLGA Exposed Pad
Pins 18 #
View Details
Interface module - 289-502 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Telecom - SI3205-B-GSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details