Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053ADRG4 SN74LV4053ADRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255308-SN74LV4053AD RG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 3 Operating Supply Voltage: 2 V ~ 5.5 V Switch Circuit: SPDT -3db Bandwidth: 50MHz Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1.3 Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 8.2pF Family Name: SN74LV4053A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 75 Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 14ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): 74LV4053D-Q100J; HD74LV4053ARPEL; HD74LV4053ARP; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255308-SN74LV4053AD RG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 3 Operating Supply Voltage: 2 V ~ 5.5 V Switch Circuit: SPDT -3db Bandwidth: 50MHz Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1.3 Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 8.2pF Family Name: SN74LV4053A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 75 Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 14ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): 74LV4053D-Q100J; HD74LV4053ARPEL; HD74LV4053ARP; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053ADRG4 - 1255308-SN74LV4053ADRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053ADRG4
1255308-SN74LV4053ADRG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053ADRG4 1255308-SN74LV4053ADRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255308-SN74LV4053AD RG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 3 Operating Supply Voltage: 2 V ~ 5.5 V Switch Circuit: SPDT -3db Bandwidth: 50MHz Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1.3 Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 8.2pF Family Name: SN74LV4053A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 75 Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 14ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): 74LV4053D-Q100J; HD74LV4053ARPEL; HD74LV4053ARP; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255308-SN74LV4053ADRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 3
Operating Supply Voltage: 2 V ~ 5.5 V
Switch Circuit: SPDT
-3db Bandwidth: 50MHz
Crosstalk: -45dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 1.3 Ohm
Channel Capacitance (CS(off), CD(off)): 0.5pF, 8.2pF
Family Name: SN74LV4053A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 75 Ohm
Switch Time (Ton, Toff) (Maximum): 14ns, 14ns
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): 74LV4053D-Q100J; HD74LV4053ARPEL; HD74LV4053ARP;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053ADRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LV4053ADRG4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LV4053ADRG4
IC MUX/DEMUX TRIPLE 2X1 16SOIC

IC MUX/DEMUX TRIPLE 2X1 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1255308-SN74LV4053ADRG4 SN74LV4053ADRG4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053ADRG4 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - A4401KLTR-T - 858949-A4401KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Interface - Interface - Modems - ICs and Modules - SI2493-D-FS - 894438-SI2493-D-FS - Win Source Electronics
Specs
Package Type SOIC; 16-SOIC
View Details
5 suppliers
DALI interface - 750-641 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details