Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC1G66YZAR

Description
Win Source Part Number: 1261770-SN74LVC1G66Y ZAR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 10Ohm -3db Bandwidth: 300MHz Current - Leakage (IS(off)) (Max): 100nA Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 4.2ns, 5ns Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-14029-1,-296-14 029-1,TEXTISSN74LVC1 G66YZAR,296-14029-2R ,-SN74LVC1G66YZARR,2 96-14029-1,296-14029 -2,296-14029-1R,2156 -SN74LVC1G66YZAR-TIT R Base Product Number: SN74LVC1G Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1261770-SN74LVC1G66Y ZAR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 10Ohm -3db Bandwidth: 300MHz Current - Leakage (IS(off)) (Max): 100nA Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 4.2ns, 5ns Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-14029-1,-296-14 029-1,TEXTISSN74LVC1 G66YZAR,296-14029-2R ,-SN74LVC1G66YZARR,2 96-14029-1,296-14029 -2,296-14029-1R,2156 -SN74LVC1G66YZAR-TIT R Base Product Number: SN74LVC1G Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1261770-SN74LVC1G66YZAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1261770-SN74LVC1G66YZAR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1261770-SN74LVC1G66YZAR
Win Source Part Number: 1261770-SN74LVC1G66Y ZAR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 10Ohm -3db Bandwidth: 300MHz Current - Leakage (IS(off)) (Max): 100nA Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 4.2ns, 5ns Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-14029-1,-296-14 029-1,TEXTISSN74LVC1 G66YZAR,296-14029-2R ,-SN74LVC1G66YZARR,2 96-14029-1,296-14029 -2,296-14029-1R,2156 -SN74LVC1G66YZAR-TIT R Base Product Number: SN74LVC1G Product Status: Obsolete

Win Source Part Number: 1261770-SN74LVC1G66YZAR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 10Ohm
-3db Bandwidth: 300MHz
Current - Leakage (IS(off)) (Max): 100nA
Voltage - Supply, Single (V+): 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max): 4.2ns, 5ns
Channel Capacitance (CS(off), CD(off)): 6pF
Package / Case: 5-XFBGA, DSBGA
Supplier Device Package: 5-DSBGA (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-14029-1,-296-14029-1,TEXTISSN74LVC1G66YZAR,296-14029-2R,-SN74LVC1G66YZARR,296-14029-1,296-14029-2,296-14029-1R,2156-SN74LVC1G66YZAR-TITR
Base Product Number: SN74LVC1G
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66YZAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LVC1G66YZAR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC1G66YZAR
IC SWITCH SPST-NOX1 10OHM 5DSBGA

IC SWITCH SPST-NOX1 10OHM 5DSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1261770-SN74LVC1G66YZAR SN74LVC1G66YZAR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Interface Transceiver IC - 702-SI3050-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tube
View Details
3 suppliers
Interface module - 289-621 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Sensor and Detector Interfaces - AD22050N - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details