Texas Instruments SN75182 Dual Differential Line Receiver SN75182DR

Description
Dual Differential Line Receiver 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Differential Line Receiver 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75182 Dual Differential Line Receiver - SN75182DR - Texas Instruments
Dallas, TX, United States
SN75182 Dual Differential Line Receiver
SN75182DR
SN75182 Dual Differential Line Receiver SN75182DR
Dual Differential Line Receiver 14-SOIC 0 to 70

Dual Differential Line Receiver 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-SN75182DR
Dual SOIC Interface Transceiver IC 710-SN75182DR
Dual Differential Line Receiver 14-SOIC 0 to 70 Product overview: SN75182DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75182DR can be used for catalog matching and distributor lookup.

Dual Differential Line Receiver 14-SOIC 0 to 70 Product overview: SN75182DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75182DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261541-SN75182DR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261541-SN75182DR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261541-SN75182DR
Win Source Part Number: 1261541-SN75182DR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Receiver Standard Package: 2,500 Mounting: SMD (SMT) Number of Drivers/Receivers: 0/2 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN75182DR,SN751 82DR,296-28524-1,-SN 75182DRR,SN75182DRE4 ,TEXTISSN75182DR,-SN 75182DRG4R,296-28524 -2,-SN75182DRE4R,296 -28524-6,-SN75182DRG 4,SN75182DRE4,-296-2 8524-1,-SN75182DRE4, SN75182DRG4,SN75182D RG4 Base Product Number: SN75182

Win Source Part Number: 1261541-SN75182DR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Receiver
Standard Package: 2,500
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/2
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN75182DR,SN75182DR,296-28524-1,-SN75182DRR,SN75182DRE4,TEXTISSN75182DR,-SN75182DRG4R,296-28524-2,-SN75182DRE4R,296-28524-6,-SN75182DRG4,SN75182DRE4,-296-28524-1,-SN75182DRE4,SN75182DRG4,SN75182DRG4
Base Product Number: SN75182

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75182DR 710-SN75182DR 1261541-SN75182DR
Product Name SN75182 Dual Differential Line Receiver Dual SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VRA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016M96 - 1160260-CD74HC4016M96 - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 10 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD74HC4067SM96E4 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SSOP; 24-SSOP (0.209", 5.30mm Width)
View Details
2 suppliers