The SN75182D is a dual differential line receiver in a 14-pin SOIC package, designed for operation from 0°C to 70°C. It senses small differential signals in noisy environments and provides TTL-compatible outputs, with individual channel strobes and optional internal line-termination resistors. Each channel's frequency response can be controlled by an external capacitor. The device is specified for a ±15-V common-mode and differential input voltage range and outputs a high level when inputs are open-circuited.
Dual Differential Line Receiver 14-SOIC 0 to 70
Win Source Part Number: 1261483-SN75182D
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Receiver
Standard Package: 50
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/2
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN75182DE4,SN75182DG
Base Product Number: SN75182
Dual Differential Line Receiver 14-SOIC 0 to 70 Product overview: SN75182D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75182D can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75182D | 1261483-SN75182D | 710-SN75182D |
| Product Name | SN75182 Dual Differential Line Receiver | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Dual SOIC Interface Transceiver IC |
| Device Type | Receiver | Receiver; Sensor Interface; Transceiver | Transceiver |
| Features | RoHS | RoHS | |
| # of Rx | 2 # |