Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4066D SN74HC4066D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254652-SN74HC4066D Packaging: Tube Switch Circuit: SPST - NO -3db Bandwidth: 30MHz Crosstalk: -45dB at 1MHz Channel Capacitance (CS(off), CD(off)): 0.5pF, 9pF Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC On-State Resistance (Maximum): 30Ohm Switch Time (Ton, Toff) (Maximum): 31ns, 34ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: 74HC4066 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254652-SN74HC4066D Packaging: Tube Switch Circuit: SPST - NO -3db Bandwidth: 30MHz Crosstalk: -45dB at 1MHz Channel Capacitance (CS(off), CD(off)): 0.5pF, 9pF Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC On-State Resistance (Maximum): 30Ohm Switch Time (Ton, Toff) (Maximum): 31ns, 34ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: 74HC4066 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4066D - 1254652-SN74HC4066D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4066D
1254652-SN74HC4066D
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4066D 1254652-SN74HC4066D
Manufacturer: Texas Instruments Win Source Part Number: 1254652-SN74HC4066D Packaging: Tube Switch Circuit: SPST - NO -3db Bandwidth: 30MHz Crosstalk: -45dB at 1MHz Channel Capacitance (CS(off), CD(off)): 0.5pF, 9pF Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC On-State Resistance (Maximum): 30Ohm Switch Time (Ton, Toff) (Maximum): 31ns, 34ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: 74HC4066 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1254652-SN74HC4066D
Packaging: Tube
Switch Circuit: SPST - NO
-3db Bandwidth: 30MHz
Crosstalk: -45dB at 1MHz
Channel Capacitance (CS(off), CD(off)): 0.5pF, 9pF
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
On-State Resistance (Maximum): 30Ohm
Switch Time (Ton, Toff) (Maximum): 31ns, 34ns
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC4066
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2V ~ 6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4066D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74HC4066D
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74HC4066D
IC SWITCH SPST-NOX4 30OHM 14SOIC

IC SWITCH SPST-NOX4 30OHM 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1254652-SN74HC4066D SN74HC4066D
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4066D Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 702-SI3050-E1-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
Human Machine Interface (HMI) - 762-3057/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - CODECs - AD1838AAS-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details