The SN65MLVD207DG4 is a multipoint low-voltage differential signaling (M-LVDS) transceiver in a 14-pin SOIC package, operating from -40°C to 85°C with a 3.3 V supply voltage. It features a Type-2 receiver with a 100 mV offset threshold for detecting open-circuit and idle-bus conditions, meets the TIA/EIA-899 M-LVDS standard, supports signaling rates up to 200 Mbps, and maintains a common-mode voltage range of -1 V to 3.4 V. The device has high-impedance bus pins when disabled or when the supply voltage is below 1.5 V.
Full-Duplex M-LVDS Transceiver 14-SOIC -40 to 85
Full-duplex M-LVDS transceiver 14-SOIC -40 to 85 Product overview: SN65MLVD207DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD207DG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1261251-SN65MLVD207D
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 25 mV
Data Rate: 200Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65MLVD207
LVDS Interface IC MultiPnt LVDS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65MLVD207DG4 | 710-SN65MLVD207DG4 | 1261251-SN65MLVD207DG4 | SN65MLVD207DG4 |
| Product Name | SN65MLVD207 Full-Duplex M-LVDS Transceiver | SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | LVDS Interface IC |
| Technology | LVDS | |||
| Device Type | Transceiver | Transceiver | Receiver; Sensor Interface; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Tx | 1 # | |||
| # of Rx | 1 # |