Texas Instruments SN75ALS195 Quadruple Differential Line Receiver SN75ALS195N

Description
Quadruple Differential Line Receiver 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Receiver 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75ALS195 Quadruple Differential Line Receiver - SN75ALS195N - Texas Instruments
Dallas, TX, United States
SN75ALS195 Quadruple Differential Line Receiver
SN75ALS195N
SN75ALS195 Quadruple Differential Line Receiver SN75ALS195N
Quadruple Differential Line Receiver 16-PDIP 0 to 70

Quadruple Differential Line Receiver 16-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS195N - 1256262-SN75ALS195N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS195N
1256262-SN75ALS195N
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS195N 1256262-SN75ALS195N
Manufacturer: Texas Instruments Win Source Part Number: 1256262-SN75ALS195N Packaging: Tube Type: Receiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 120mV Family Name: SN75ALS195 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256262-SN75ALS195N
Packaging: Tube
Type: Receiver
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 120mV
Family Name: SN75ALS195
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN75ALS195N
Interface Transceiver IC 710-SN75ALS195N
Quadruple Differential Line Receiver 16-PDIP 0 to 70 Product overview: SN75ALS195N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS195N can be used for catalog matching and distributor lookup.

Quadruple Differential Line Receiver 16-PDIP 0 to 70 Product overview: SN75ALS195N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS195N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Buffer/driver/receiver; Device Type Texas Instruments - 26AJ9640 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buffer/driver/receiver; Device Type Texas Instruments
26AJ9640
Ic, Buffer/driver/receiver; Device Type Texas Instruments 26AJ9640
IC, BUFFER/DRIVER/RECEIV ER; Device Type:Line Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers ; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

IC, BUFFER/DRIVER/RECEIVER; Device Type:Line Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-422 Interface IC
SN75ALS195N
RS-422 Interface IC SN75ALS195N
RS-422 Interface IC Quad Diff Line

RS-422 Interface IC Quad Diff Line

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SN75ALS195N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SN75ALS195N
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN75ALS195N
IC RECEIVER 0/4 16DIP

IC RECEIVER 0/4 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS195N 1256262-SN75ALS195N 710-SN75ALS195N 26AJ9640 SN75ALS195N SN75ALS195N
Product Name SN75ALS195 Quadruple Differential Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS195N Interface Transceiver IC Ic, Buffer/driver/receiver; Device Type Texas Instruments RS-422 Interface IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Receiver Transceiver Receiver; Buffer Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
# of Tx 0 #
# of Rx 4 #
Data Rate 20000 kbps 20000 kbps 20000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CLC533AJE - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Specs
Technology RS422; RS422, RS423
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
 - DP83223VB - Rochester Electronics
Specs
Technology Ethernet
Device Type Transceiver
Package Type LDCC28
View Details
3 suppliers
SN54ALS1244A Octal Buffers And Drivers With 3-State Outputs - 5962-8873801RA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details