Win Source Part Number: 1261471-SN75182NG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Receiver
Standard Package: 25
Number of Drivers/Receivers: 0/2
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN75182NE4,SN75182NE
Base Product Number: SN75182
IC RECEIVER 0/2 14DIP Product overview: SN75182NG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75182NG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1261471-SN75182NG4 | 710-SN75182NG4 |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Interface Transceiver IC |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver |