Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74AUC2G53DCTR

Description
Win Source Part Number: 1370817-SN74AUC2G53D CTR Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74AUC Package: Tape & Reel Product Status: Active Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: SM8 Base Product Number: 74AUC2G53 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SPDT On-State Resistance (Max): 15Ohm Channel-to-Channel Matching (ΔRon): 1Ohm (Max) Voltage - Supply, Single (V+): 0.8V ~ 2.7V Switch Time (Ton, Toff) (Max): 2.2ns, 2.3ns -3db Bandwidth: 500MHz Channel Capacitance (CS(off), CD(off)): 3pF, 4.5pF Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -60dB @ 1MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370817-SN74AUC2G53D CTR Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74AUC Package: Tape & Reel Product Status: Active Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: SM8 Base Product Number: 74AUC2G53 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SPDT On-State Resistance (Max): 15Ohm Channel-to-Channel Matching (ΔRon): 1Ohm (Max) Voltage - Supply, Single (V+): 0.8V ~ 2.7V Switch Time (Ton, Toff) (Max): 2.2ns, 2.3ns -3db Bandwidth: 500MHz Channel Capacitance (CS(off), CD(off)): 3pF, 4.5pF Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -60dB @ 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370817-SN74AUC2G53DCTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1370817-SN74AUC2G53DCTR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1370817-SN74AUC2G53DCTR
Win Source Part Number: 1370817-SN74AUC2G53D CTR Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74AUC Package: Tape & Reel Product Status: Active Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: SM8 Base Product Number: 74AUC2G53 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SPDT On-State Resistance (Max): 15Ohm Channel-to-Channel Matching (ΔRon): 1Ohm (Max) Voltage - Supply, Single (V+): 0.8V ~ 2.7V Switch Time (Ton, Toff) (Max): 2.2ns, 2.3ns -3db Bandwidth: 500MHz Channel Capacitance (CS(off), CD(off)): 3pF, 4.5pF Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -60dB @ 1MHz

Win Source Part Number: 1370817-SN74AUC2G53DCTR
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74AUC
Package: Tape & Reel
Product Status: Active
Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package: SM8
Base Product Number: 74AUC2G53
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 1
Switch Circuit: SPDT
On-State Resistance (Max): 15Ohm
Channel-to-Channel Matching (ΔRon): 1Ohm (Max)
Voltage - Supply, Single (V+): 0.8V ~ 2.7V
Switch Time (Ton, Toff) (Max): 2.2ns, 2.3ns
-3db Bandwidth: 500MHz
Channel Capacitance (CS(off), CD(off)): 3pF, 4.5pF
Current - Leakage (IS(off)) (Max): 1µA
Crosstalk: -60dB @ 1MHz

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74AUC2G53DCTR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
SN74AUC2G53DCTR
Analog Switches, Multiplexers, Demultiplexers SN74AUC2G53DCTR
IC SWITCH SPDT SM8

IC SWITCH SPDT SM8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC2G53DCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74AUC2G53DCTR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74AUC2G53DCTR
IC SWITCH SPDT X 1 15OHM SM8

IC SWITCH SPDT X 1 15OHM SM8

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1370817-SN74AUC2G53DCTR SN74AUC2G53DCTR SN74AUC2G53DCTR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907075 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Universal Bus Functions - 74ALVC16836ADGG:11-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
 - 26LS33PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96 - 012927-CD74HC4051M96 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers