Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74AHC4066DG4

Description
Win Source Part Number: 1261731-SN74AHC4066D G4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 4 Standard Package: 50 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 75Ohm -3db Bandwidth: 50MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 2V ~ 5.5V Switch Time (Ton, Toff) (Max): 12ns, 12ns Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHC4066
Request a Quote Datasheet
Description
Win Source Part Number: 1261731-SN74AHC4066D G4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 4 Standard Package: 50 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 75Ohm -3db Bandwidth: 50MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 2V ~ 5.5V Switch Time (Ton, Toff) (Max): 12ns, 12ns Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHC4066
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1261731-SN74AHC4066DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1261731-SN74AHC4066DG4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1261731-SN74AHC4066DG4
Win Source Part Number: 1261731-SN74AHC4066D G4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 4 Standard Package: 50 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 75Ohm -3db Bandwidth: 50MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 2V ~ 5.5V Switch Time (Ton, Toff) (Max): 12ns, 12ns Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHC4066

Win Source Part Number: 1261731-SN74AHC4066DG4
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tube
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 75Ohm
-3db Bandwidth: 50MHz
Current - Leakage (IS(off)) (Max): 100nA
Crosstalk: -45dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2Ohm
Voltage - Supply, Single (V+): 2V ~ 5.5V
Switch Time (Ton, Toff) (Max): 12ns, 12ns
Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AHC4066

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AHC4066DG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74AHC4066DG4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74AHC4066DG4
IC SWITCH SPST-NOX4 75OHM 14SOIC

IC SWITCH SPST-NOX4 75OHM 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1261731-SN74AHC4066DG4 SN74AHC4066DG4
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Communication Interface Chip/UART/485/232 >> USB ICs - CP2102N-A02-GQFN24R - LCSC Electronics Technology (HK) Limited
Specs
Technology USB
Device Type UART
Features RoHS
View Details
 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Interface module - 289-612 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1899805 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transmitter
Features RoHS
View Details