Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4851PW SN74HC4851PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254661-SN74HC4851PW Packaging: Tube Channel-to-Channel Matching (ΔRon): 3Ohm Channel Capacitance (CS(off), CD(off)): 22pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 195Ohm Switch Time (Ton, Toff) (Maximum): 78ns, 78ns Current - Leakage (IS(off)) (Maximum): 200nA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: SN74HC4851 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254661-SN74HC4851PW Packaging: Tube Channel-to-Channel Matching (ΔRon): 3Ohm Channel Capacitance (CS(off), CD(off)): 22pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 195Ohm Switch Time (Ton, Toff) (Maximum): 78ns, 78ns Current - Leakage (IS(off)) (Maximum): 200nA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: SN74HC4851 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4851PW - 1254661-SN74HC4851PW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4851PW
1254661-SN74HC4851PW
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4851PW 1254661-SN74HC4851PW
Manufacturer: Texas Instruments Win Source Part Number: 1254661-SN74HC4851PW Packaging: Tube Channel-to-Channel Matching (ΔRon): 3Ohm Channel Capacitance (CS(off), CD(off)): 22pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 195Ohm Switch Time (Ton, Toff) (Maximum): 78ns, 78ns Current - Leakage (IS(off)) (Maximum): 200nA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: SN74HC4851 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1254661-SN74HC4851PW
Packaging: Tube
Channel-to-Channel Matching (ΔRon): 3Ohm
Channel Capacitance (CS(off), CD(off)): 22pF
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 195Ohm
Switch Time (Ton, Toff) (Maximum): 78ns, 78ns
Current - Leakage (IS(off)) (Maximum): 200nA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: SN74HC4851
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2V ~ 6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4851PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74HC4851PW
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74HC4851PW
IC MUX 8:1 195OHM 16TSSOP

IC MUX 8:1 195OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1254661-SN74HC4851PW SN74HC4851PW
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4851PW Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5366CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Package Type DIP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4658TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Interface module - 289-550 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3018-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers