Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC1G66DBVRE4

Description
Win Source Part Number: 1261741-SN74LVC1G66D BVRE4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 10Ohm -3db Bandwidth: 300MHz Current - Leakage (IS(off)) (Max): 100nA Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 4.2ns, 5ns Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVC1G66DBVRE4,29 6-52728-1,296-52728- 2,296-52728-6 Base Product Number: 74LVC1G66
Request a Quote Datasheet
Description
Win Source Part Number: 1261741-SN74LVC1G66D BVRE4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 10Ohm -3db Bandwidth: 300MHz Current - Leakage (IS(off)) (Max): 100nA Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 4.2ns, 5ns Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVC1G66DBVRE4,29 6-52728-1,296-52728- 2,296-52728-6 Base Product Number: 74LVC1G66
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1261741-SN74LVC1G66DBVRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1261741-SN74LVC1G66DBVRE4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1261741-SN74LVC1G66DBVRE4
Win Source Part Number: 1261741-SN74LVC1G66D BVRE4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 10Ohm -3db Bandwidth: 300MHz Current - Leakage (IS(off)) (Max): 100nA Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 4.2ns, 5ns Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVC1G66DBVRE4,29 6-52728-1,296-52728- 2,296-52728-6 Base Product Number: 74LVC1G66

Win Source Part Number: 1261741-SN74LVC1G66DBVRE4
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 10Ohm
-3db Bandwidth: 300MHz
Current - Leakage (IS(off)) (Max): 100nA
Voltage - Supply, Single (V+): 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max): 4.2ns, 5ns
Channel Capacitance (CS(off), CD(off)): 6pF
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LVC1G66DBVRE4,296-52728-1,296-52728-2,296-52728-6
Base Product Number: 74LVC1G66

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DBVRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LVC1G66DBVRE4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC1G66DBVRE4
IC SWITCH SPST-NOX1 10OHM SOT23

IC SWITCH SPST-NOX1 10OHM SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1261741-SN74LVC1G66DBVRE4 SN74LVC1G66DBVRE4
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Inverter - 74AHCT3G04DC,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details
Interface Transceiver IC - 702-SI32175-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4730SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-403 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details