Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC1G66DBVRE4 SN74AUC1G66DBVRE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254038-SN74AUC1G66D BVRE4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Number of Circuits: 1 Operating Supply Voltage: 0.8 V ~ 2.7 V Switch Circuit: SPST - NO -3db Bandwidth: 50MHz Channel Capacitance (CS(off), CD(off)): 2pF Family Name: SN74AUC1G66 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 On-State Resistance (Maximum): 15 Ohm Switch Time (Ton, Toff) (Maximum): 1.4ns, 1.5ns Current - Leakage (IS(off)) (Maximum): 1μA Alternative Parts (Cross-Reference): ADG841YKSZ-REEL; ADG841YKSZ; MAX4715EXK; Introduction Date: September 01, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254038-SN74AUC1G66D BVRE4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Number of Circuits: 1 Operating Supply Voltage: 0.8 V ~ 2.7 V Switch Circuit: SPST - NO -3db Bandwidth: 50MHz Channel Capacitance (CS(off), CD(off)): 2pF Family Name: SN74AUC1G66 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 On-State Resistance (Maximum): 15 Ohm Switch Time (Ton, Toff) (Maximum): 1.4ns, 1.5ns Current - Leakage (IS(off)) (Maximum): 1μA Alternative Parts (Cross-Reference): ADG841YKSZ-REEL; ADG841YKSZ; MAX4715EXK; Introduction Date: September 01, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC1G66DBVRE4 - 1254038-SN74AUC1G66DBVRE4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC1G66DBVRE4
1254038-SN74AUC1G66DBVRE4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC1G66DBVRE4 1254038-SN74AUC1G66DBVRE4
Manufacturer: Texas Instruments Win Source Part Number: 1254038-SN74AUC1G66D BVRE4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Number of Circuits: 1 Operating Supply Voltage: 0.8 V ~ 2.7 V Switch Circuit: SPST - NO -3db Bandwidth: 50MHz Channel Capacitance (CS(off), CD(off)): 2pF Family Name: SN74AUC1G66 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 On-State Resistance (Maximum): 15 Ohm Switch Time (Ton, Toff) (Maximum): 1.4ns, 1.5ns Current - Leakage (IS(off)) (Maximum): 1μA Alternative Parts (Cross-Reference): ADG841YKSZ-REEL; ADG841YKSZ; MAX4715EXK; Introduction Date: September 01, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254038-SN74AUC1G66DBVRE4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Number of Circuits: 1
Operating Supply Voltage: 0.8 V ~ 2.7 V
Switch Circuit: SPST - NO
-3db Bandwidth: 50MHz
Channel Capacitance (CS(off), CD(off)): 2pF
Family Name: SN74AUC1G66
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
On-State Resistance (Maximum): 15 Ohm
Switch Time (Ton, Toff) (Maximum): 1.4ns, 1.5ns
Current - Leakage (IS(off)) (Maximum): 1μA
Alternative Parts (Cross-Reference): ADG841YKSZ-REEL; ADG841YKSZ; MAX4715EXK;
Introduction Date: September 01, 2003
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC1G66DBVRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74AUC1G66DBVRE4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74AUC1G66DBVRE4
IC SWITCH SPST-NOX1 15OHM SOT23

IC SWITCH SPST-NOX1 15OHM SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1254038-SN74AUC1G66DBVRE4 SN74AUC1G66DBVRE4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC1G66DBVRE4 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 0.8 V ~ 2.7 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Controllers - CP8770ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Interface Transceiver IC - 702-SI3241-D-GQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Quad buffer/line driver; 3-state - 74AHC125PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers