Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052ADBR SN74LV4052ADBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255296-SN74LV4052AD BR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.209", 5.30mm Width) Number of Circuits: 2 Operating Supply Voltage: 2 V ~ 5.5 V Switch Circuit: SP4T -3db Bandwidth: 50MHz Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 700 mOhm Channel Capacitance (CS(off), CD(off)): 0.5pF, 13.1pF Family Name: SN74LV4052A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP On-State Resistance (Maximum): 75 Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 14ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): ADG759BCPZ; ADG759BCPZ-Reel7; MAX14778EETP+T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255296-SN74LV4052AD BR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.209", 5.30mm Width) Number of Circuits: 2 Operating Supply Voltage: 2 V ~ 5.5 V Switch Circuit: SP4T -3db Bandwidth: 50MHz Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 700 mOhm Channel Capacitance (CS(off), CD(off)): 0.5pF, 13.1pF Family Name: SN74LV4052A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP On-State Resistance (Maximum): 75 Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 14ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): ADG759BCPZ; ADG759BCPZ-Reel7; MAX14778EETP+T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052ADBR - 1255296-SN74LV4052ADBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052ADBR
1255296-SN74LV4052ADBR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052ADBR 1255296-SN74LV4052ADBR
Manufacturer: Texas Instruments Win Source Part Number: 1255296-SN74LV4052AD BR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.209", 5.30mm Width) Number of Circuits: 2 Operating Supply Voltage: 2 V ~ 5.5 V Switch Circuit: SP4T -3db Bandwidth: 50MHz Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 700 mOhm Channel Capacitance (CS(off), CD(off)): 0.5pF, 13.1pF Family Name: SN74LV4052A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP On-State Resistance (Maximum): 75 Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 14ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): ADG759BCPZ; ADG759BCPZ-Reel7; MAX14778EETP+T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255296-SN74LV4052ADBR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SSOP (0.209", 5.30mm Width)
Number of Circuits: 2
Operating Supply Voltage: 2 V ~ 5.5 V
Switch Circuit: SP4T
-3db Bandwidth: 50MHz
Crosstalk: -45dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 700 mOhm
Channel Capacitance (CS(off), CD(off)): 0.5pF, 13.1pF
Family Name: SN74LV4052A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
On-State Resistance (Maximum): 75 Ohm
Switch Time (Ton, Toff) (Maximum): 14ns, 14ns
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): ADG759BCPZ; ADG759BCPZ-Reel7; MAX14778EETP+T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LV4052ADBR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LV4052ADBR
IC SWITCH SP4T X 2 75OHM 16SSOP

IC SWITCH SP4T X 2 75OHM 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1255296-SN74LV4052ADBR SN74LV4052ADBR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052ADBR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1464777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details
SN55113 Dual Differential Line Driver - 5962-8874401FA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
Inverter - 74AHC1G04GZYL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8065-1 SOT8065-1
View Details
Interface Transceiver IC - 702-SI32392-B-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.15V ~ 3.45V
View Details
5 suppliers