Texas Instruments SN75ALS174 Quadruple Differential Line Drivers SN75ALS174DW

Description
Quadruple Differential Line Drivers 20-SOIC
Request a Quote
Description
Quadruple Differential Line Drivers 20-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75ALS174 is a quadruple differential line driver designed to meet ANSI EIA/TIA-422-B and RS-485 standards. It supports high-speed operation up to 20 Mbit/s, making it suitable for both serial and parallel applications, particularly in multipoint transmission over long bus lines in noisy environments. The device features low supply current requirements, with a maximum of 55 mA, and offers a driver output capacity of 60 mA. It includes thermal shutdown protection and positive- and negative-current limiting to safeguard against line faults. The operating temperature range is from 0°C to 70°C, and it is packaged in a 20-pin SOIC format. This product is ideal for applications such as motor drives and factory automation.

Datasheet Summary
Powered by GS/AI

The SN75ALS174 is a quadruple differential line driver designed to meet ANSI EIA/TIA-422-B and RS-485 standards. It supports high-speed operation up to 20 Mbit/s, making it suitable for both serial and parallel applications, particularly in multipoint transmission over long bus lines in noisy environments. The device features low supply current requirements, with a maximum of 55 mA, and offers a driver output capacity of 60 mA. It includes thermal shutdown protection and positive- and negative-current limiting to safeguard against line faults. The operating temperature range is from 0°C to 70°C, and it is packaged in a 20-pin SOIC format. This product is ideal for applications such as motor drives and factory automation.

Suppliers

Company
Product
Description
Supplier Links
SN75ALS174 Quadruple Differential Line Drivers - SN75ALS174DW - Texas Instruments
Dallas, TX, United States
SN75ALS174 Quadruple Differential Line Drivers
SN75ALS174DW
SN75ALS174 Quadruple Differential Line Drivers SN75ALS174DW
Quadruple Differential Line Drivers 20-SOIC

Quadruple Differential Line Drivers 20-SOIC

Buy Now Datasheet
 - SN75ALS174DW - Rochester Electronics
Newburyport, MA, United States
SN75ALS174 - INTERFACE Driver

SN75ALS174 - INTERFACE Driver

Supplier's Site Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-SN75ALS174DW
Quad SOIC Interface Transceiver IC 710-SN75ALS174DW
Quad Transmitter 20-Pin SOIC Product overview: SN75ALS174DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS174DW can be used for catalog matching and distributor lookup.

Quad Transmitter 20-Pin SOIC Product overview: SN75ALS174DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS174DW can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SN75ALS174DW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN75ALS174DW
IC DRIVER 4/0 20SOIC

IC DRIVER 4/0 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS174DW SN75ALS174DW 710-SN75ALS174DW SN75ALS174DW
Product Name SN75ALS174 Quadruple Differential Line Drivers Quad SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Line / Bus Driver Sensor Interface Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1345642-D24066QM96G4Q1 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
View Details
2 suppliers
SN55114 Dual Differential Line Driver - 5962-88744022A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 1260870-BQ79600PWRQ1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 5.5V ~ 24V
Package Type SSOP
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BPWRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details