Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052APW SN74LV4052APW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255300-SN74LV4052AP W Packaging: Tube Switch Circuit: SP4T -3db Bandwidth: 50MHz Crosstalk: -45dB at 1MHz Channel-to-Channel Matching (ΔRon): 700mOhm Channel Capacitance (CS(off), CD(off)): 0.5pF, 13.1pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 75Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 14ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: SN74LV4052A Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255300-SN74LV4052AP W Packaging: Tube Switch Circuit: SP4T -3db Bandwidth: 50MHz Crosstalk: -45dB at 1MHz Channel-to-Channel Matching (ΔRon): 700mOhm Channel Capacitance (CS(off), CD(off)): 0.5pF, 13.1pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 75Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 14ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: SN74LV4052A Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052APW - 1255300-SN74LV4052APW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052APW
1255300-SN74LV4052APW
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052APW 1255300-SN74LV4052APW
Manufacturer: Texas Instruments Win Source Part Number: 1255300-SN74LV4052AP W Packaging: Tube Switch Circuit: SP4T -3db Bandwidth: 50MHz Crosstalk: -45dB at 1MHz Channel-to-Channel Matching (ΔRon): 700mOhm Channel Capacitance (CS(off), CD(off)): 0.5pF, 13.1pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 75Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 14ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: SN74LV4052A Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255300-SN74LV4052APW
Packaging: Tube
Switch Circuit: SP4T
-3db Bandwidth: 50MHz
Crosstalk: -45dB at 1MHz
Channel-to-Channel Matching (ΔRon): 700mOhm
Channel Capacitance (CS(off), CD(off)): 0.5pF, 13.1pF
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 75Ohm
Switch Time (Ton, Toff) (Maximum): 14ns, 14ns
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: SN74LV4052A
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2V ~ 5.5V

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LV4052APW - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
SN74LV4052APW
Analog Switches, Multiplexers, Demultiplexers SN74LV4052APW
IC MULTIPLEXER DUAL 4X1 16TSSOP

IC MULTIPLEXER DUAL 4X1 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LV4052APW
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LV4052APW
IC SWITCH SP4T X 2 75OHM 16TSSOP

IC SWITCH SP4T X 2 75OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1255300-SN74LV4052APW SN74LV4052APW SN74LV4052APW
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052APW Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54HCT04 Hex Inverters - 5962-89747012A - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
Interface - Interface - Sensor and Detector Interfaces - A5303SLETR-T - 1134703-A5303SLETR-T - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SSOP
View Details
7 suppliers
Human Machine Interface (HMI) - 762-4303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details