Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053ANSR SN74LV4053ANSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 065601-SN74LV4053ANS R Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 50MHz Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1.3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 75 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 14ns, 14ns Channel Capacitance(CS off, CD off): 0.5pF, 8.2pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065601-SN74LV4053ANS R Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 50MHz Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1.3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 75 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 14ns, 14ns Channel Capacitance(CS off, CD off): 0.5pF, 8.2pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053ANSR - 065601-SN74LV4053ANSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053ANSR
065601-SN74LV4053ANSR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053ANSR 065601-SN74LV4053ANSR
Manufacturer: Texas Instruments Win Source Part Number: 065601-SN74LV4053ANS R Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 50MHz Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1.3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 75 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 14ns, 14ns Channel Capacitance(CS off, CD off): 0.5pF, 8.2pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065601-SN74LV4053ANSR
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 50MHz
Crosstalk: -45dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 1.3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 75 Ohm
Case / Package: 16-SO
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 14ns, 14ns
Channel Capacitance(CS off, CD off): 0.5pF, 8.2pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LV4053ANSR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LV4053ANSR
IC SWITCH SPDT X 3 75OHM 16SO

IC SWITCH SPDT X 3 75OHM 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 065601-SN74LV4053ANSR SN74LV4053ANSR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053ANSR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Integrated Circuits (ICs) - Interface - Telecom - PBM99024/1MSAP1C - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Human Machine Interface (HMI) - 762-3057/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - 5962-89629013X - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type 28-CLCC
View Details