Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC2G66YEPR

Description
Win Source Part Number: 1261753-SN74LVC2G66Y EPR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 10Ohm -3db Bandwidth: 300MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -58dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm (Max) Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 3.9ns, 6.3ns Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-DSBGA (1.9x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LVC2G66YEP R,2156-SN74LVC2G66YE PR-TITR Base Product Number: SN74LVC2G Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1261753-SN74LVC2G66Y EPR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 10Ohm -3db Bandwidth: 300MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -58dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm (Max) Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 3.9ns, 6.3ns Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-DSBGA (1.9x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LVC2G66YEP R,2156-SN74LVC2G66YE PR-TITR Base Product Number: SN74LVC2G Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1261753-SN74LVC2G66YEPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1261753-SN74LVC2G66YEPR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1261753-SN74LVC2G66YEPR
Win Source Part Number: 1261753-SN74LVC2G66Y EPR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 10Ohm -3db Bandwidth: 300MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -58dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm (Max) Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 3.9ns, 6.3ns Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-DSBGA (1.9x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LVC2G66YEP R,2156-SN74LVC2G66YE PR-TITR Base Product Number: SN74LVC2G Product Status: Obsolete

Win Source Part Number: 1261753-SN74LVC2G66YEPR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 10Ohm
-3db Bandwidth: 300MHz
Current - Leakage (IS(off)) (Max): 100nA
Crosstalk: -58dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2Ohm (Max)
Voltage - Supply, Single (V+): 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max): 3.9ns, 6.3ns
Channel Capacitance (CS(off), CD(off)): 6pF
Package / Case: 8-XFBGA, DSBGA
Supplier Device Package: 8-DSBGA (1.9x0.9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74LVC2G66YEPR,2156-SN74LVC2G66YEPR-TITR
Base Product Number: SN74LVC2G
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66YEPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LVC2G66YEPR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC2G66YEPR
IC SWITCH SPST-NOX2 10OHM 8DSBGA

IC SWITCH SPST-NOX2 10OHM 8DSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1261753-SN74LVC2G66YEPR SN74LVC2G66YEPR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32176-B-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Interface - Interface - Specialized - ML6652EM - 208540-ML6652EM - Win Source Electronics
Specs
Supply Voltage Other; 3.3V
Package Type 44-LPCC/QFN (7x7)
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55189A Quadruple Line Receiver - 5962-8688802DA - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
2 suppliers