IC REDRIVER RS422/RS485 1CH 8SO Product overview: SN75178BPSRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75178BPSRE4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260953-SN75178BPSRE
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Applications: RS422, RS485
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Supply: 57mA
Number of Channels: 1
Delay Time: 19ns
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN751
Product Status: Obsolete
IC REDRIVER RS422/RS485 1CH 8SO
Buffer, ReDriver 1 Channel 8-SO
IC REDRIVER RS422/RS485 1CH 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-SN75178BPSRE4 | 1260953-SN75178BPSRE4 | SN75178BPSRE4 | SN75178BPSRE4 | SN75178BPSRE4 |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Sensor Interface; Buffer | Buffer; Buffer, ReDriver | Buffer | Sensor Interface; Buffer |