Texas Instruments SN74LVTH18504A 3.3-V ABT Scan Test Devices With 20-Bit Universal Bus Transceivers SN74LVTH18504APMG4

Description
3.3-V ABT Scan Test Devices With 20-Bit Universal Bus Transceivers 64-LQFP -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT Scan Test Devices With 20-Bit Universal Bus Transceivers 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH18504A 3.3-V ABT Scan Test Devices With 20-Bit Universal Bus Transceivers - SN74LVTH18504APMG4 - Texas Instruments
Dallas, TX, United States
SN74LVTH18504A 3.3-V ABT Scan Test Devices With 20-Bit Universal Bus Transceivers
SN74LVTH18504APMG4
SN74LVTH18504A 3.3-V ABT Scan Test Devices With 20-Bit Universal Bus Transceivers SN74LVTH18504APMG4
3.3-V ABT Scan Test Devices With 20-Bit Universal Bus Transceivers 64-LQFP -40 to 85

3.3-V ABT Scan Test Devices With 20-Bit Universal Bus Transceivers 64-LQFP -40 to 85

Buy Now Datasheet
Interface - Interface - Specialized - SN74LVTH18504APMG4 - 1095209-SN74LVTH18504APMG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SN74LVTH18504APMG4
1095209-SN74LVTH18504APMG4
Interface - Interface - Specialized - SN74LVTH18504APMG4 1095209-SN74LVTH18504APMG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095209-SN74LVTH1850 4APMG4 Length: 10 mm Mounting: SMD (SMT) Polarity: Non-Inverting Number of Elements: 1 Height: 1.4 mm Weight: 342.689036 mg Number of Bits: 20 Direction: Bidirectional Number of Channels: 20 Number of Pins: 64 High Level Output Current: -32 mA Number of Outputs: 20 Low Level Output Current: 64 mA Quiescent Current: 19.5 mA Propagation Delay: 20 ns Width: 10 mm Categories: Interface - Specialized Case / Package: LQFP Alternative Parts (Cross-Reference): SN74LVT8986PM; 74LVTH18502APMRG4; 74LVTH182504APMG4; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Turn-On Delay Time: 7.4 ns Logic Function: Transceiver

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095209-SN74LVTH18504APMG4
Length: 10 mm
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Elements: 1
Height: 1.4 mm
Weight: 342.689036 mg
Number of Bits: 20
Direction: Bidirectional
Number of Channels: 20
Number of Pins: 64
High Level Output Current: -32 mA
Number of Outputs: 20
Low Level Output Current: 64 mA
Quiescent Current: 19.5 mA
Propagation Delay: 20 ns
Width: 10 mm
Categories: Interface - Specialized
Case / Package: LQFP
Alternative Parts (Cross-Reference): SN74LVT8986PM; 74LVTH18502APMRG4; 74LVTH182504APMG4;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Turn-On Delay Time: 7.4 ns
Logic Function: Transceiver

Buy Now
3.6V Interface Transceiver IC - 703-SN74LVTH18504APMG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V Interface Transceiver IC
703-SN74LVTH18504APMG4
3.6V Interface Transceiver IC 703-SN74LVTH18504APMG4
20-Bit Bidirectional Transceiver, 3.6V, LQFP, 7.4ns, BICMOS Product overview: SN74LVTH18504APMG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVTH18504APM G4 can be used for catalog matching and distributor lookup.

20-Bit Bidirectional Transceiver, 3.6V, LQFP, 7.4ns, BICMOS Product overview: SN74LVTH18504APMG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVTH18504APMG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVTH18504APMG4 1095209-SN74LVTH18504APMG4 703-SN74LVTH18504APMG4
Product Name SN74LVTH18504A 3.3-V ABT Scan Test Devices With 20-Bit Universal Bus Transceivers Interface - Interface - Specialized - SN74LVTH18504APMG4 3.6V Interface Transceiver IC
Technology LVT
Device Type Transceiver Sensor Interface; Storage Interface; Transceiver Transceiver
Supply Voltage 2.7V; 3.3V; Other; 3.3
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053ME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100250DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4051BPWRG4 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers