Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094922-SN74CBT16244
Length: 15.88 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 4
Height: 2.59 mm
Bandwidth: 200 MHz
Weight: 600.301152 mg
Number of Bits: 16
Resistance: 7 Ω
Number of Channels: 16
Number of Pins: 48
High Level Output Current: -128 mA
Low Level Output Current: 128 mA
Independent Circuits: 4
Quiescent Current: 3 µA
Propagation Delay: 5.5 ns
Output Current: 64 mA
Width: 7.49 mm
Categories: Interface - Specialized
Case / Package: SSOP
Alternative Parts (Cross-Reference): CY74FCT16373CTPVC; 74ABT16374BDL,112; 74ABT16374BDL,118; 74FCT16373CTPVCG4; SN74ABT16373ADL; 74ABT16244ADL,112;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4 V
Turn-On Delay Time: 350 ps
Nominal Supply Current: 3 µA
Supply Type: Single
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 1094922-SN74CBT16244DLG4 |
| Product Name | Interface - Interface - Specialized - SN74CBT16244DLG4 |
| Device Type | Sensor Interface; Storage Interface |
| Features | RoHS |
| Supply Voltage | Other; 5 V |