Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DBVT SN74LVC1G66DBVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255565-SN74LVC1G66D BVT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Number of Circuits: 1 Operating Supply Voltage: 1.65 V ~ 5.5 V Switch Circuit: SPST - NO -3db Bandwidth: 300MHz Channel Capacitance (CS(off), CD(off)): 6pF Family Name: SN74LVC1G66 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 On-State Resistance (Maximum): 10 Ohm Switch Time (Ton, Toff) (Maximum): 4.2ns, 5ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): 74V1G66STR; NC7SZ66M5; NC7SZ66M5X_NL; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255565-SN74LVC1G66D BVT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Number of Circuits: 1 Operating Supply Voltage: 1.65 V ~ 5.5 V Switch Circuit: SPST - NO -3db Bandwidth: 300MHz Channel Capacitance (CS(off), CD(off)): 6pF Family Name: SN74LVC1G66 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 On-State Resistance (Maximum): 10 Ohm Switch Time (Ton, Toff) (Maximum): 4.2ns, 5ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): 74V1G66STR; NC7SZ66M5; NC7SZ66M5X_NL; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DBVT - 1255565-SN74LVC1G66DBVT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DBVT
1255565-SN74LVC1G66DBVT
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DBVT 1255565-SN74LVC1G66DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1255565-SN74LVC1G66D BVT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Number of Circuits: 1 Operating Supply Voltage: 1.65 V ~ 5.5 V Switch Circuit: SPST - NO -3db Bandwidth: 300MHz Channel Capacitance (CS(off), CD(off)): 6pF Family Name: SN74LVC1G66 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 On-State Resistance (Maximum): 10 Ohm Switch Time (Ton, Toff) (Maximum): 4.2ns, 5ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): 74V1G66STR; NC7SZ66M5; NC7SZ66M5X_NL; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255565-SN74LVC1G66DBVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Number of Circuits: 1
Operating Supply Voltage: 1.65 V ~ 5.5 V
Switch Circuit: SPST - NO
-3db Bandwidth: 300MHz
Channel Capacitance (CS(off), CD(off)): 6pF
Family Name: SN74LVC1G66
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
On-State Resistance (Maximum): 10 Ohm
Switch Time (Ton, Toff) (Maximum): 4.2ns, 5ns
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): 74V1G66STR; NC7SZ66M5; NC7SZ66M5X_NL;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LVC1G66DBVT
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC1G66DBVT
IC SWITCH SPST-NOX1 10OHM SOT23

IC SWITCH SPST-NOX1 10OHM SOT23

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DBVT - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
SN74LVC1G66DBVT
Analog Switches, Multiplexers, Demultiplexers SN74LVC1G66DBVT
IC SWITCH 1X1 SOT23-5

IC SWITCH 1X1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1255565-SN74LVC1G66DBVT SN74LVC1G66DBVT SN74LVC1G66DBVT
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DBVT Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 1.65 V ~ 5.5 V Other; 1.65V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.80E7 kbps
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051NS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.209\", 5.30mm Width)
View Details
Interface module - 704-5024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface - Specialized - AD9887AKS-140 - Lingto Electronic Limited
Specs
Technology Analog and Digital
Device Type Sensor Interface
Package Type QFP; 160-BQFP
View Details