9-Channel Differential Transceiver 56-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1256214-SN75976A2DGG
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 9/9
Duplex: Half
Receiver Hysteresis: 45mV
Family Name: SN75976A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): SN75976A2DGG;
Introduction Date: June 01, 2005
ECCN: 5A991.b
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Line Transceiver, 9 Func, 9 Driver, 9 Rcvr, BICMOS, PDSO56
9-channel differential transceiver 56-TSSOP Product overview: SN75976A2DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75976A2DGGR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 9/9 56TSSOP
RS-485 Interface IC 9-Channel Diff Transceiver
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75976A2DGGR | 1256214-SN75976A2DGGR | SN75976A2DGGR | 710-SN75976A2DGGR | SN75976A2DGGR | SN75976A2DGGR |
| Product Name | SN75976A 9-Channel Differential Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75976A2DGGR | TSSOP Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | RS-485 Interface IC | |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver | Receiver; Sensor Interface | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.5 V ~ 5.5 V | Other | 5V | ||
| # of Tx | 9 # | |||||
| # of Rx | 9 # |