Manufacturer: Texas Instruments
Win Source Part Number: 765571-SN74LS247NSR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Configuration: 7 Segment
Operating Supply Voltage: 4.75 V ~ 5.25 V
Interface: BCD
Display Type: LED
Family Name: SN74LS247
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): SN74LS47D; SN74LS47DG; SN74LS247DG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 765571-SN74LS247NSR | 296-28943-2-ND | SN74LS247NSR |
| Product Name | PMIC - PMIC - Display Drivers - SN74LS247NSR | Display Drivers | Display Drivers |
| Device Type | Sensor Interface | LCD Driver | |
| Supply Voltage | Other; 4.75 V ~ 5.25 V | 5V; Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |