Texas Instruments SN75ALS085 LAN Access Unit Interface Dual Driver/Receiver SN75ALS085DWG4

Description
LAN Access Unit Interface Dual Driver/Receiver 24-SOIC 0 to 70
Request a Quote Datasheet
Description
LAN Access Unit Interface Dual Driver/Receiver 24-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75ALS085 LAN Access Unit Interface Dual Driver/Receiver - SN75ALS085DWG4 - Texas Instruments
Dallas, TX, United States
SN75ALS085 LAN Access Unit Interface Dual Driver/Receiver
SN75ALS085DWG4
SN75ALS085 LAN Access Unit Interface Dual Driver/Receiver SN75ALS085DWG4
LAN Access Unit Interface Dual Driver/Receiver 24-SOIC 0 to 70

LAN Access Unit Interface Dual Driver/Receiver 24-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261468-SN75ALS085DWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261468-SN75ALS085DWG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261468-SN75ALS085DWG4
Win Source Part Number: 1261468-SN75ALS085DW G4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Standard Package: 25 Mounting: SMD (SMT) Protocol: AUI Number of Drivers/Receivers: 2/2 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 75ALS085

Win Source Part Number: 1261468-SN75ALS085DWG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Standard Package: 25
Mounting: SMD (SMT)
Protocol: AUI
Number of Drivers/Receivers: 2/2
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 75ALS085

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN75ALS085DWG4
Interface Transceiver IC 710-SN75ALS085DWG4
IC TRANSCEIVER 2/2 24SOIC Product overview: SN75ALS085DWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS085DWG4 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 2/2 24SOIC Product overview: SN75ALS085DWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS085DWG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS085DWG4 1261468-SN75ALS085DWG4 710-SN75ALS085DWG4
Product Name SN75ALS085 LAN Access Unit Interface Dual Driver/Receiver Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC
Device Type Receiver Receiver; Sensor Interface; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD4052BM96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-8968001SA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details