Triple Line Driver/Receiver 16-TSSOP
Triple Line Driver/Receiver 16-TSSOP Product overview: SN751730PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN751730PWR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1261517-SN751730PWR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Standard Package: 2,000
Mounting: SMD (SMT)
Number of Drivers/Receivers: 3/3
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN751730PWR,21
Base Product Number: SN751
Product Status: Obsolete
Line Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN751730PWR | 710-SN751730PWR | 1261517-SN751730PWR | SN751730PWR |
| Product Name | SN751730 Triple Line Driver/Receiver | TSSOP Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | |
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Sensor Interface; Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 3 # | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |