Texas Instruments High-Performance Analog TSSOP Interface Transceiver IC SN75189APWR

Description
Quadruple Line Receiver 14-TSSOP Product overview: SN75189APWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75189APWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quadruple Line Receiver 14-TSSOP Product overview: SN75189APWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75189APWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SN75189APWR
TSSOP Interface Transceiver IC 710-SN75189APWR
Quadruple Line Receiver 14-TSSOP Product overview: SN75189APWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75189APWR can be used for catalog matching and distributor lookup.

Quadruple Line Receiver 14-TSSOP Product overview: SN75189APWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75189APWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75189APWR - 896823-SN75189APWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75189APWR
896823-SN75189APWR
Interface - Interface - Drivers, Receivers, Transceivers - SN75189APWR 896823-SN75189APWR
Manufacturer: Texas Instruments Win Source Part Number: 896823-SN75189APWR Operating Temperature Range: 0°C ~ 70°C (TA) Features: 0/4 Receiver - RS232 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SN75189 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-SN75189APWRDKR, SN75189APWR-ND, 296-SN75189APWRTR, 296-SN75189APWRCT

Manufacturer: Texas Instruments
Win Source Part Number: 896823-SN75189APWR
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 0/4 Receiver - RS232 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SN75189
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-SN75189APWRDKR, SN75189APWR-ND, 296-SN75189APWRTR, 296-SN75189APWRCT

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SN75189APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SN75189APWR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN75189APWR
IC RECEIVER 0/4 14TSSOP

IC RECEIVER 0/4 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75189APWR
RS-232 Interface IC SN75189APWR
RS-232 Interface IC Quadruple Line Receiver 14-TSSOP

RS-232 Interface IC Quadruple Line Receiver 14-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-SN75189APWR 896823-SN75189APWR SN75189APWR SN75189APWR
Product Name TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75189APWR Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-232 Interface IC
Device Type Transceiver Receiver Receiver; Sensor Interface
Features RoHS RoHS
Package Type TSSOP SOP; SSOP; TSSOP; 14-TSSOP SSOP; TSSOP TSSOP-14
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7618119 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; CMOS, TTL
Features RoHS
View Details
GD75232 Multiple RS-232 Drivers And Receivers - GD75232DWE4 - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
2 suppliers
Bus buffer/line driver; 3-state - 74AHCT1G125GM,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - SI3215M-C-GM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers