The SN75114D is a dual differential line driver with totem-pole outputs, designed for single 5-V supply operation and TTL compatibility. It is packaged in a 16-pin SOIC (D) and operates over a temperature range of 0°C to 70°C. The device features high-current outputs, short-circuit protection, and clamp diodes at inputs and outputs. Propagation delay times are 11 ns to 30 ns for high-to-low and 15 ns to 30 ns for low-to-high transitions with a 30 pF load. Output voltage levels meet TTL specifications with a high-level output voltage of 2 V minimum at -40 mA sink current and a low-level output voltage of 0.45 V maximum at 40 mA sink current. The supply voltage range is 4.75 V to 5.25 V.
Dual Differential Line Driver 16-SOIC 0 to 70
Dual Differential Line Driver 16-SOIC 0 to 70 Product overview: SN75114D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75114D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1095230-SN75114D
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 75000
Type: Driver
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/0
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): SN75114DE4; DS3691M; SN75114DG4; ADM202JRNZ; SP232ACN-L; SP232AEN-L;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: Q13294614B,296-34121
Base Product Number: SN75114
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75114D | 710-SN75114D | 1095230-SN75114D |
| Product Name | SN75114 Dual Differential Line Driver | Dual SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Line / Bus Driver | Transceiver | Receiver; Sensor Interface; Transceiver |