Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74HC4852D

Description
Win Source Part Number: 1261749-SN74HC4852D Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 2 Standard Package: 40 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 195Ohm Current - Leakage (IS(off)) (Max): 200nA Channel-to-Channel Matching (ΔRon): 3Ohm Voltage - Supply, Single (V+): 2V ~ 6V Switch Time (Ton, Toff) (Max): 39ns, 78ns Channel Capacitance (CS(off), CD(off)): 22pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-33939-5,TEXTISSN 74HC4852D,SN74HC4852 DG4,SN74HC4852DE4,SN 74HC4852DE4,SN74HC48 52DG4,2156-SN74HC485 2D,SN74HC4852D Base Product Number: 74HC4852
Request a Quote Datasheet
Description
Win Source Part Number: 1261749-SN74HC4852D Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 2 Standard Package: 40 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 195Ohm Current - Leakage (IS(off)) (Max): 200nA Channel-to-Channel Matching (ΔRon): 3Ohm Voltage - Supply, Single (V+): 2V ~ 6V Switch Time (Ton, Toff) (Max): 39ns, 78ns Channel Capacitance (CS(off), CD(off)): 22pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-33939-5,TEXTISSN 74HC4852D,SN74HC4852 DG4,SN74HC4852DE4,SN 74HC4852DE4,SN74HC48 52DG4,2156-SN74HC485 2D,SN74HC4852D Base Product Number: 74HC4852
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1261749-SN74HC4852D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1261749-SN74HC4852D
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1261749-SN74HC4852D
Win Source Part Number: 1261749-SN74HC4852D Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 2 Standard Package: 40 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 195Ohm Current - Leakage (IS(off)) (Max): 200nA Channel-to-Channel Matching (ΔRon): 3Ohm Voltage - Supply, Single (V+): 2V ~ 6V Switch Time (Ton, Toff) (Max): 39ns, 78ns Channel Capacitance (CS(off), CD(off)): 22pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-33939-5,TEXTISSN 74HC4852D,SN74HC4852 DG4,SN74HC4852DE4,SN 74HC4852DE4,SN74HC48 52DG4,2156-SN74HC485 2D,SN74HC4852D Base Product Number: 74HC4852

Win Source Part Number: 1261749-SN74HC4852D
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Number of Circuits: 2
Standard Package: 40
Mounting: SMD (SMT)
Switch Circuit: SP4T
On-State Resistance (Max): 195Ohm
Current - Leakage (IS(off)) (Max): 200nA
Channel-to-Channel Matching (ΔRon): 3Ohm
Voltage - Supply, Single (V+): 2V ~ 6V
Switch Time (Ton, Toff) (Max): 39ns, 78ns
Channel Capacitance (CS(off), CD(off)): 22pF
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-33939-5,TEXTISSN74HC4852D,SN74HC4852DG4,SN74HC4852DE4,SN74HC4852DE4,SN74HC4852DG4,2156-SN74HC4852D,SN74HC4852D
Base Product Number: 74HC4852

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4852D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74HC4852D
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74HC4852D
IC SWITCH SP4T X 2 195OHM 16SOIC

IC SWITCH SP4T X 2 195OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1261749-SN74HC4852D SN74HC4852D
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900962P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Converter, Driver
Features RoHS
View Details
18-bit universal bus transceiver; 3-state - 74ALVCH16601DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
SN55110A Dual Line Driver - 5962-87547012A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details