Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053ADGVR SN74LV4053ADGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255306-SN74LV4053AD GVR Packaging: Reel Switch Circuit: SPDT -3db Bandwidth: 50MHz Crosstalk: -45dB at 1MHz Channel-to-Channel Matching (ΔRon): 1.3Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 8.2pF Categories: Integrated Circuits Supplier Device Package: 16-TVSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TFSOP On-State Resistance (Maximum): 75Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 14ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: SN74LV4053A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255306-SN74LV4053AD GVR Packaging: Reel Switch Circuit: SPDT -3db Bandwidth: 50MHz Crosstalk: -45dB at 1MHz Channel-to-Channel Matching (ΔRon): 1.3Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 8.2pF Categories: Integrated Circuits Supplier Device Package: 16-TVSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TFSOP On-State Resistance (Maximum): 75Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 14ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: SN74LV4053A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053ADGVR - 1255306-SN74LV4053ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053ADGVR
1255306-SN74LV4053ADGVR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053ADGVR 1255306-SN74LV4053ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 1255306-SN74LV4053AD GVR Packaging: Reel Switch Circuit: SPDT -3db Bandwidth: 50MHz Crosstalk: -45dB at 1MHz Channel-to-Channel Matching (ΔRon): 1.3Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 8.2pF Categories: Integrated Circuits Supplier Device Package: 16-TVSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TFSOP On-State Resistance (Maximum): 75Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 14ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: SN74LV4053A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255306-SN74LV4053ADGVR
Packaging: Reel
Switch Circuit: SPDT
-3db Bandwidth: 50MHz
Crosstalk: -45dB at 1MHz
Channel-to-Channel Matching (ΔRon): 1.3Ohm
Channel Capacitance (CS(off), CD(off)): 0.5pF, 8.2pF
Categories: Integrated Circuits
Supplier Device Package: 16-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TFSOP
On-State Resistance (Maximum): 75Ohm
Switch Time (Ton, Toff) (Maximum): 14ns, 14ns
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: SN74LV4053A
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2V ~ 5.5V

Buy Now
Analog Switches, Multiplexers, Demultiplexers - SN74LV4053ADGVR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
SN74LV4053ADGVR
Analog Switches, Multiplexers, Demultiplexers SN74LV4053ADGVR
IC MUX/DEMUX TRIPLE 2X1 16TVSOP

IC MUX/DEMUX TRIPLE 2X1 16TVSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053ADGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LV4053ADGVR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LV4053ADGVR
IC SWITCH SPDT X 3 75OHM 16TVSOP

IC SWITCH SPDT X 3 75OHM 16TVSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1255306-SN74LV4053ADGVR SN74LV4053ADGVR SN74LV4053ADGVR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053ADGVR Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4206SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface module - 289-540 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - AD9888KS-140 - Lingto Electronic Limited
Specs
Technology 2-Wire Serial
Device Type Sensor Interface
Package Type QFP; 128-BFQFP
View Details