Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051ADBR SN74LV4051ADBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255288-SN74LV4051AD BR Packaging: Reel -3db Bandwidth: 35MHz Channel-to-Channel Matching (ΔRon): 1.3Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 23.4pF Categories: Integrated Circuits Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP On-State Resistance (Maximum): 75Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 14ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: SN74LV4051A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255288-SN74LV4051AD BR Packaging: Reel -3db Bandwidth: 35MHz Channel-to-Channel Matching (ΔRon): 1.3Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 23.4pF Categories: Integrated Circuits Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP On-State Resistance (Maximum): 75Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 14ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: SN74LV4051A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051ADBR - 1255288-SN74LV4051ADBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051ADBR
1255288-SN74LV4051ADBR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051ADBR 1255288-SN74LV4051ADBR
Manufacturer: Texas Instruments Win Source Part Number: 1255288-SN74LV4051AD BR Packaging: Reel -3db Bandwidth: 35MHz Channel-to-Channel Matching (ΔRon): 1.3Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 23.4pF Categories: Integrated Circuits Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP On-State Resistance (Maximum): 75Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 14ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: SN74LV4051A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255288-SN74LV4051ADBR
Packaging: Reel
-3db Bandwidth: 35MHz
Channel-to-Channel Matching (ΔRon): 1.3Ohm
Channel Capacitance (CS(off), CD(off)): 0.5pF, 23.4pF
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
On-State Resistance (Maximum): 75Ohm
Switch Time (Ton, Toff) (Maximum): 14ns, 14ns
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: SN74LV4051A
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LV4051ADBR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LV4051ADBR
IC MUX 8:1 75OHM 16SSOP

IC MUX 8:1 75OHM 16SSOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - SN74LV4051ADBR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
SN74LV4051ADBR
Analog Switches, Multiplexers, Demultiplexers SN74LV4051ADBR
IC MUX/DEMUX 8X1 16SSOP

IC MUX/DEMUX 8X1 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1255288-SN74LV4051ADBR SN74LV4051ADBR SN74LV4051ADBR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051ADBR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - SI32261-C-GMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface module - 704-2024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details