Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74HC4852DRG4

Description
Win Source Part Number: 1261766-SN74HC4852DR G4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 195Ohm Current - Leakage (IS(off)) (Max): 200nA Channel-to-Channel Matching (ΔRon): 3Ohm Voltage - Supply, Single (V+): 2V ~ 6V Switch Time (Ton, Toff) (Max): 39ns, 78ns Channel Capacitance (CS(off), CD(off)): 22pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC4852
Request a Quote Datasheet
Description
Win Source Part Number: 1261766-SN74HC4852DR G4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 195Ohm Current - Leakage (IS(off)) (Max): 200nA Channel-to-Channel Matching (ΔRon): 3Ohm Voltage - Supply, Single (V+): 2V ~ 6V Switch Time (Ton, Toff) (Max): 39ns, 78ns Channel Capacitance (CS(off), CD(off)): 22pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC4852
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1261766-SN74HC4852DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1261766-SN74HC4852DRG4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1261766-SN74HC4852DRG4
Win Source Part Number: 1261766-SN74HC4852DR G4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 195Ohm Current - Leakage (IS(off)) (Max): 200nA Channel-to-Channel Matching (ΔRon): 3Ohm Voltage - Supply, Single (V+): 2V ~ 6V Switch Time (Ton, Toff) (Max): 39ns, 78ns Channel Capacitance (CS(off), CD(off)): 22pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC4852

Win Source Part Number: 1261766-SN74HC4852DRG4
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SP4T
On-State Resistance (Max): 195Ohm
Current - Leakage (IS(off)) (Max): 200nA
Channel-to-Channel Matching (ΔRon): 3Ohm
Voltage - Supply, Single (V+): 2V ~ 6V
Switch Time (Ton, Toff) (Max): 39ns, 78ns
Channel Capacitance (CS(off), CD(off)): 22pF
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC4852

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4852DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74HC4852DRG4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74HC4852DRG4
IC SWITCH SP4T X 2 195OHM 16SOIC

IC SWITCH SP4T X 2 195OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1261766-SN74HC4852DRG4 SN74HC4852DRG4
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996LC-AC-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Transceiver
Features RoHS
View Details
2 suppliers
Interface module - 704-5234 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details