Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74HC4851DRE4

Description
Win Source Part Number: 1261768-SN74HC4851DR E4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) On-State Resistance (Max): 195Ohm Current - Leakage (IS(off)) (Max): 200nA Channel-to-Channel Matching (ΔRon): 3Ohm Voltage - Supply, Single (V+): 2V ~ 6V Switch Time (Ton, Toff) (Max): 78ns, 78ns Channel Capacitance (CS(off), CD(off)): 22pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC4851
Request a Quote Datasheet
Description
Win Source Part Number: 1261768-SN74HC4851DR E4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) On-State Resistance (Max): 195Ohm Current - Leakage (IS(off)) (Max): 200nA Channel-to-Channel Matching (ΔRon): 3Ohm Voltage - Supply, Single (V+): 2V ~ 6V Switch Time (Ton, Toff) (Max): 78ns, 78ns Channel Capacitance (CS(off), CD(off)): 22pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC4851
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1261768-SN74HC4851DRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1261768-SN74HC4851DRE4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1261768-SN74HC4851DRE4
Win Source Part Number: 1261768-SN74HC4851DR E4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) On-State Resistance (Max): 195Ohm Current - Leakage (IS(off)) (Max): 200nA Channel-to-Channel Matching (ΔRon): 3Ohm Voltage - Supply, Single (V+): 2V ~ 6V Switch Time (Ton, Toff) (Max): 78ns, 78ns Channel Capacitance (CS(off), CD(off)): 22pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC4851

Win Source Part Number: 1261768-SN74HC4851DRE4
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
On-State Resistance (Max): 195Ohm
Current - Leakage (IS(off)) (Max): 200nA
Channel-to-Channel Matching (ΔRon): 3Ohm
Voltage - Supply, Single (V+): 2V ~ 6V
Switch Time (Ton, Toff) (Max): 78ns, 78ns
Channel Capacitance (CS(off), CD(off)): 22pF
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC4851

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4851DRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74HC4851DRE4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74HC4851DRE4
IC MUX 8:1 195OHM 16SOIC

IC MUX 8:1 195OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1261768-SN74HC4851DRE4 SN74HC4851DRE4
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Direct Digital Synthesis (DDS) - AD9910BSVZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 100-TQFP Exposed Pad
View Details
Interface module - 289-456 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QM55011SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details
Interface Transceiver IC - 702-PEB 33322 EL V2.2-G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tray
View Details
4 suppliers