Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC2G53DCTRG4

Description
Win Source Part Number: 1261763-SN74LVC2G53D CTRG4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 13Ohm -3db Bandwidth: 300MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -58dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm (Max) Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 4.5ns, 8ns Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: SM8 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC2G53
Request a Quote Datasheet
Description
Win Source Part Number: 1261763-SN74LVC2G53D CTRG4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 13Ohm -3db Bandwidth: 300MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -58dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm (Max) Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 4.5ns, 8ns Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: SM8 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC2G53
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1261763-SN74LVC2G53DCTRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1261763-SN74LVC2G53DCTRG4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1261763-SN74LVC2G53DCTRG4
Win Source Part Number: 1261763-SN74LVC2G53D CTRG4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 13Ohm -3db Bandwidth: 300MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -58dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm (Max) Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 4.5ns, 8ns Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: SM8 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC2G53

Win Source Part Number: 1261763-SN74LVC2G53DCTRG4
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 13Ohm
-3db Bandwidth: 300MHz
Current - Leakage (IS(off)) (Max): 100nA
Crosstalk: -58dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2Ohm (Max)
Voltage - Supply, Single (V+): 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max): 4.5ns, 8ns
Channel Capacitance (CS(off), CD(off)): 10pF
Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package: SM8
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC2G53

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G53DCTRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LVC2G53DCTRG4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC2G53DCTRG4
IC SWITCH SPDT X 1 13OHM SM8

IC SWITCH SPDT X 1 13OHM SM8

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1261763-SN74LVC2G53DCTRG4 SN74LVC2G53DCTRG4
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4200TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
AM26LS31M Quadruple Differential Line Driver - AM26LS31MJB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
4 suppliers
Interface module - 289-553 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 2946DM/B - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers