The SN75107BD is a dual line receiver in a 14-pin SOIC package, characterized for operation from 0°C to 70°C. It features differential inputs with a common-mode voltage range of ±3 V, TTL-compatible totem-pole outputs, and strobe inputs for channel selection. The device includes diode-protected inputs for power-off conditions and has a high common-mode rejection ratio and input sensitivity. It is designed for general-purpose and party-line transmission applications.
Dual Line Receiver 14-SOIC 0 to 70
Dual Line Receiver 14-SOIC 0 to 70 Product overview: SN75107BD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75107BD can be used for catalog matching and distributor lookup.
Win Source Part Number: 1261326-SN75107BD
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Receiver
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/2
Voltage - Supply: ±4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-6802-5,296-6802-
Base Product Number: SN75107
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75107BD | 710-SN75107BD | 1261326-SN75107BD |
| Product Name | SN75107B Dual Line Receiver | Dual SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Receiver; Sensor Interface; Transceiver |
| Features | RoHS | RoHS | |
| # of Rx | 2 # |