IC LINE TRANSCEIVER, PDSO16, GREEN, PLASTIC, SOP-16, Line Driver or Receiver Product overview: SN75118NSRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75118NSRG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1261519-SN75118NSRG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Standard Package: 2,000
Mounting: SMD (SMT)
Number of Drivers/Receivers: 1/1
Duplex: Full
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN751
Product Status: Obsolete
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 710-SN75118NSRG4 | 1261519-SN75118NSRG4 |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver |