Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC1G66YEPR

Description
Win Source Part Number: 1261769-SN74LVC1G66Y EPR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 10Ohm -3db Bandwidth: 300MHz Current - Leakage (IS(off)) (Max): 100nA Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 4.2ns, 5ns Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-18786-1,296-187 86-2R,-SN74LVC1G66YE PRR,2156-SN74LVC1G66 YEPR,296-18786-1R,-2 96-18786-1,-296-1878 6-1R,2156-SN74LVC1G6 6YEPR-TITR,TEXTISSN7 4LVC1G66YEPR,296-187 86-2,296-18786-1 Base Product Number: SN74LVC1G Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1261769-SN74LVC1G66Y EPR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 10Ohm -3db Bandwidth: 300MHz Current - Leakage (IS(off)) (Max): 100nA Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 4.2ns, 5ns Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-18786-1,296-187 86-2R,-SN74LVC1G66YE PRR,2156-SN74LVC1G66 YEPR,296-18786-1R,-2 96-18786-1,-296-1878 6-1R,2156-SN74LVC1G6 6YEPR-TITR,TEXTISSN7 4LVC1G66YEPR,296-187 86-2,296-18786-1 Base Product Number: SN74LVC1G Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1261769-SN74LVC1G66YEPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1261769-SN74LVC1G66YEPR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1261769-SN74LVC1G66YEPR
Win Source Part Number: 1261769-SN74LVC1G66Y EPR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 10Ohm -3db Bandwidth: 300MHz Current - Leakage (IS(off)) (Max): 100nA Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 4.2ns, 5ns Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-18786-1,296-187 86-2R,-SN74LVC1G66YE PRR,2156-SN74LVC1G66 YEPR,296-18786-1R,-2 96-18786-1,-296-1878 6-1R,2156-SN74LVC1G6 6YEPR-TITR,TEXTISSN7 4LVC1G66YEPR,296-187 86-2,296-18786-1 Base Product Number: SN74LVC1G Product Status: Obsolete

Win Source Part Number: 1261769-SN74LVC1G66YEPR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 10Ohm
-3db Bandwidth: 300MHz
Current - Leakage (IS(off)) (Max): 100nA
Voltage - Supply, Single (V+): 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max): 4.2ns, 5ns
Channel Capacitance (CS(off), CD(off)): 6pF
Package / Case: 5-XFBGA, DSBGA
Supplier Device Package: 5-DSBGA (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-18786-1,296-18786-2R,-SN74LVC1G66YEPRR,2156-SN74LVC1G66YEPR,296-18786-1R,-296-18786-1,-296-18786-1R,2156-SN74LVC1G66YEPR-TITR,TEXTISSN74LVC1G66YEPR,296-18786-2,296-18786-1
Base Product Number: SN74LVC1G
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66YEPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LVC1G66YEPR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC1G66YEPR
IC SWITCH SPST-NOX1 10OHM 5DSBGA

IC SWITCH SPST-NOX1 10OHM 5DSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1261769-SN74LVC1G66YEPR SN74LVC1G66YEPR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32177-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4591SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223701MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details