Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DBVRG4 SN74LVC1G66DBVRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255564-SN74LVC1G66D BVRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Number of Circuits: 1 Operating Supply Voltage: 1.65 V ~ 5.5 V Switch Circuit: SPST - NO -3db Bandwidth: 300MHz Channel Capacitance (CS(off), CD(off)): 6pF Family Name: SN74LVC1G66 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 On-State Resistance (Maximum): 10 Ohm Switch Time (Ton, Toff) (Maximum): 4.2ns, 5ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): NC7SZ66M5X_NL; NC7SZ66M5X_NF40; NLAS4501DTT1; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255564-SN74LVC1G66D BVRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Number of Circuits: 1 Operating Supply Voltage: 1.65 V ~ 5.5 V Switch Circuit: SPST - NO -3db Bandwidth: 300MHz Channel Capacitance (CS(off), CD(off)): 6pF Family Name: SN74LVC1G66 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 On-State Resistance (Maximum): 10 Ohm Switch Time (Ton, Toff) (Maximum): 4.2ns, 5ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): NC7SZ66M5X_NL; NC7SZ66M5X_NF40; NLAS4501DTT1; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DBVRG4 - 1255564-SN74LVC1G66DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DBVRG4
1255564-SN74LVC1G66DBVRG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DBVRG4 1255564-SN74LVC1G66DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255564-SN74LVC1G66D BVRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Number of Circuits: 1 Operating Supply Voltage: 1.65 V ~ 5.5 V Switch Circuit: SPST - NO -3db Bandwidth: 300MHz Channel Capacitance (CS(off), CD(off)): 6pF Family Name: SN74LVC1G66 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 On-State Resistance (Maximum): 10 Ohm Switch Time (Ton, Toff) (Maximum): 4.2ns, 5ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): NC7SZ66M5X_NL; NC7SZ66M5X_NF40; NLAS4501DTT1; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255564-SN74LVC1G66DBVRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Number of Circuits: 1
Operating Supply Voltage: 1.65 V ~ 5.5 V
Switch Circuit: SPST - NO
-3db Bandwidth: 300MHz
Channel Capacitance (CS(off), CD(off)): 6pF
Family Name: SN74LVC1G66
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
On-State Resistance (Maximum): 10 Ohm
Switch Time (Ton, Toff) (Maximum): 4.2ns, 5ns
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): NC7SZ66M5X_NL; NC7SZ66M5X_NF40; NLAS4501DTT1;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LVC1G66DBVRG4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC1G66DBVRG4
IC SWITCH SPST-NOX1 10OHM SOT23

IC SWITCH SPST-NOX1 10OHM SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1255564-SN74LVC1G66DBVRG4 SN74LVC1G66DBVRG4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DBVRG4 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 1.65 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Interface module - 289-553 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 2908PC - Rochester Electronics
Rochester Electronics
Specs
Device Type Sensor Interface; Transceiver
Package Type DIP; PDIP; PDIP20
View Details