Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC2G66DCTRE4

Description
Win Source Part Number: 1261736-SN74LVC2G66D CTRE4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 10Ohm -3db Bandwidth: 300MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -58dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm (Max) Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 3.9ns, 6.3ns Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: SM8 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC2G66
Request a Quote Datasheet
Description
Win Source Part Number: 1261736-SN74LVC2G66D CTRE4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 10Ohm -3db Bandwidth: 300MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -58dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm (Max) Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 3.9ns, 6.3ns Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: SM8 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC2G66
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1261736-SN74LVC2G66DCTRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1261736-SN74LVC2G66DCTRE4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1261736-SN74LVC2G66DCTRE4
Win Source Part Number: 1261736-SN74LVC2G66D CTRE4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 10Ohm -3db Bandwidth: 300MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -58dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm (Max) Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 3.9ns, 6.3ns Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: SM8 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC2G66

Win Source Part Number: 1261736-SN74LVC2G66DCTRE4
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 10Ohm
-3db Bandwidth: 300MHz
Current - Leakage (IS(off)) (Max): 100nA
Crosstalk: -58dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2Ohm (Max)
Voltage - Supply, Single (V+): 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max): 3.9ns, 6.3ns
Channel Capacitance (CS(off), CD(off)): 6pF
Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package: SM8
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC2G66

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCTRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LVC2G66DCTRE4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC2G66DCTRE4
IC SWITCH SPST-NO X 2 10OHM SM8

IC SWITCH SPST-NO X 2 10OHM SM8

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1261736-SN74LVC2G66DCTRE4 SN74LVC2G66DCTRE4
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3203-B-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF5012-ND - DigiKey
Specs
Device Type Front End
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BEE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-DIP (0.300\", 7.62mm)
View Details