QUAD LINE RECEIVER, PDSO16, SOP-16 Product overview: SN75ALS173NS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS173NS can be used for catalog matching and distributor lookup.
Win Source Part Number: 1339357-SN75ALS173NS
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Type: Receiver
Package: Tube
Standard Package: 50
Protocol: RS422, RS423, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50 mV
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 75ALS173
IC RECEIVER 0/4 16SO
RS-422/RS-485 Interface IC Quad Differential Line Receiver
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-SN75ALS173NS | 1339357-SN75ALS173NS | SN75ALS173NS | SN75ALS173NS |
| Product Name | Quad Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC |
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver | Receiver | |
| Features | RoHS | RoHS | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |