Texas Instruments Interface - Interface - Specialized - SN75113NSRG4 SN75113NSRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095231-SN75113NSRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Drivers: 2 Number of Pins: 16 Number of Transmitters: 2 Categories: Interface - Specialized Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Nominal Supply Current: 85 mA
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095231-SN75113NSRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Drivers: 2 Number of Pins: 16 Number of Transmitters: 2 Categories: Interface - Specialized Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Nominal Supply Current: 85 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SN75113NSRG4 - 1095231-SN75113NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SN75113NSRG4
1095231-SN75113NSRG4
Interface - Interface - Specialized - SN75113NSRG4 1095231-SN75113NSRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095231-SN75113NSRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Drivers: 2 Number of Pins: 16 Number of Transmitters: 2 Categories: Interface - Specialized Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Nominal Supply Current: 85 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095231-SN75113NSRG4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Drivers: 2
Number of Pins: 16
Number of Transmitters: 2
Categories: Interface - Specialized
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Nominal Supply Current: 85 mA

Buy Now
Singapore, Singapore
Dual Interface Transceiver IC
710-SN75113NSRG4
Dual Interface Transceiver IC 710-SN75113NSRG4
DUAL LINE DRIVER, PDSO16, GREEN, PLASTIC, SOP-16 Product overview: SN75113NSRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75113NSRG4 can be used for catalog matching and distributor lookup.

DUAL LINE DRIVER, PDSO16, GREEN, PLASTIC, SOP-16 Product overview: SN75113NSRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75113NSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1095231-SN75113NSRG4 710-SN75113NSRG4
Product Name Interface - Interface - Specialized - SN75113NSRG4 Dual Interface Transceiver IC
Device Type Sensor Interface; Storage Interface; Transmitter Transceiver
Features RoHS RoHS
Supply Voltage Other; 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Buffer with open-drain output - 74AHC1G07GZYL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Integrated Circuits (ICs) - Interface - Telecom - 998804-SI32176-B-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-404 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details