Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74AUC2G66DCURE4

Description
Win Source Part Number: 1261735-SN74AUC2G66D CURE4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 15Ohm -3db Bandwidth: 50MHz Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1Ohm (Max) Voltage - Supply, Single (V+): 0.8V ~ 2.7V Switch Time (Ton, Toff) (Max): 2.3ns, 2ns Channel Capacitance (CS(off), CD(off)): 2.5pF Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AUC2G66
Request a Quote Datasheet
Description
Win Source Part Number: 1261735-SN74AUC2G66D CURE4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 15Ohm -3db Bandwidth: 50MHz Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1Ohm (Max) Voltage - Supply, Single (V+): 0.8V ~ 2.7V Switch Time (Ton, Toff) (Max): 2.3ns, 2ns Channel Capacitance (CS(off), CD(off)): 2.5pF Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AUC2G66
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1261735-SN74AUC2G66DCURE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1261735-SN74AUC2G66DCURE4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1261735-SN74AUC2G66DCURE4
Win Source Part Number: 1261735-SN74AUC2G66D CURE4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 15Ohm -3db Bandwidth: 50MHz Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1Ohm (Max) Voltage - Supply, Single (V+): 0.8V ~ 2.7V Switch Time (Ton, Toff) (Max): 2.3ns, 2ns Channel Capacitance (CS(off), CD(off)): 2.5pF Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AUC2G66

Win Source Part Number: 1261735-SN74AUC2G66DCURE4
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 15Ohm
-3db Bandwidth: 50MHz
Current - Leakage (IS(off)) (Max): 1µA
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 1Ohm (Max)
Voltage - Supply, Single (V+): 0.8V ~ 2.7V
Switch Time (Ton, Toff) (Max): 2.3ns, 2ns
Channel Capacitance (CS(off), CD(off)): 2.5pF
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AUC2G66

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC2G66DCURE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74AUC2G66DCURE4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74AUC2G66DCURE4
IC SWITCH SPST-NOX2 15OHM 8VSSOP

IC SWITCH SPST-NOX2 15OHM 8VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1261735-SN74AUC2G66DCURE4 SN74AUC2G66DCURE4
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4506BTR13-5KDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VFQFN Exposed Pad
Pins 16 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BPWRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Interface module - 704-8012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details