Texas Instruments SN75ALS173 Quadruple Differential Line Receiver SN75ALS173NE4

Description
Quadruple Differential Line Receiver 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Receiver 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75ALS173 Quadruple Differential Line Receiver - SN75ALS173NE4 - Texas Instruments
Dallas, TX, United States
SN75ALS173 Quadruple Differential Line Receiver
SN75ALS173NE4
SN75ALS173 Quadruple Differential Line Receiver SN75ALS173NE4
Quadruple Differential Line Receiver 16-PDIP 0 to 70

Quadruple Differential Line Receiver 16-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Specialized - SN75ALS173NE4 - 1095272-SN75ALS173NE4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SN75ALS173NE4
1095272-SN75ALS173NE4
Interface - Interface - Specialized - SN75ALS173NE4 1095272-SN75ALS173NE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095272-SN75ALS173NE 4 Packaging: Rail/Tube Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 10 Mbps Number of Drivers: 0 Weight: 951.693491 mg Number of Pins: 16 Number of Receivers: 4 Categories: Interface - Specialized Case / Package: PDIP Alternative Parts (Cross-Reference): SN75LBC175N; SN75LBC173N; DS96175CN; ADM202JNZ; ADM232AANZ; ADM202EANZ; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Logic Function: Receiver Nominal Supply Current: 24 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095272-SN75ALS173NE4
Packaging: Rail/Tube
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Data Rate: 10 Mbps
Number of Drivers: 0
Weight: 951.693491 mg
Number of Pins: 16
Number of Receivers: 4
Categories: Interface - Specialized
Case / Package: PDIP
Alternative Parts (Cross-Reference): SN75LBC175N; SN75LBC173N; DS96175CN; ADM202JNZ; ADM232AANZ; ADM202EANZ;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Logic Function: Receiver
Nominal Supply Current: 24 mA

Buy Now
Singapore, Singapore
Quad DIP Interface Transceiver IC
710-SN75ALS173NE4
Quad DIP Interface Transceiver IC 710-SN75ALS173NE4
IC QUAD DIFF LINE RCVR 16-DIP Product overview: SN75ALS173NE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS173NE4 can be used for catalog matching and distributor lookup.

IC QUAD DIFF LINE RCVR 16-DIP Product overview: SN75ALS173NE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS173NE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS173NE4 1095272-SN75ALS173NE4 710-SN75ALS173NE4
Product Name SN75ALS173 Quadruple Differential Line Receiver Interface - Interface - Specialized - SN75ALS173NE4 Quad DIP Interface Transceiver IC
Device Type Receiver Receiver; Sensor Interface; Storage Interface Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 5 V
# of Tx 0 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016PWRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers