Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74HC4851D

Description
Win Source Part Number: 1261752-SN74HC4851D Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 1 Standard Package: 40 Mounting: SMD (SMT) On-State Resistance (Max): 195Ohm Current - Leakage (IS(off)) (Max): 200nA Channel-to-Channel Matching (ΔRon): 3Ohm Voltage - Supply, Single (V+): 2V ~ 6V Switch Time (Ton, Toff) (Max): 78ns, 78ns Channel Capacitance (CS(off), CD(off)): 22pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-33937-5,SN74HC48 51DG4,SN74HC4851DG4, SN74HC4851D,TEXTISSN 74HC4851D,SN74HC4851 DE4,SN74HC4851DE4,21 56-SN74HC4851D,296-3 3937-5,296-SN74HC485 1D Base Product Number: 74HC4851
Request a Quote Datasheet
Description
Win Source Part Number: 1261752-SN74HC4851D Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 1 Standard Package: 40 Mounting: SMD (SMT) On-State Resistance (Max): 195Ohm Current - Leakage (IS(off)) (Max): 200nA Channel-to-Channel Matching (ΔRon): 3Ohm Voltage - Supply, Single (V+): 2V ~ 6V Switch Time (Ton, Toff) (Max): 78ns, 78ns Channel Capacitance (CS(off), CD(off)): 22pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-33937-5,SN74HC48 51DG4,SN74HC4851DG4, SN74HC4851D,TEXTISSN 74HC4851D,SN74HC4851 DE4,SN74HC4851DE4,21 56-SN74HC4851D,296-3 3937-5,296-SN74HC485 1D Base Product Number: 74HC4851
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1261752-SN74HC4851D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1261752-SN74HC4851D
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1261752-SN74HC4851D
Win Source Part Number: 1261752-SN74HC4851D Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 1 Standard Package: 40 Mounting: SMD (SMT) On-State Resistance (Max): 195Ohm Current - Leakage (IS(off)) (Max): 200nA Channel-to-Channel Matching (ΔRon): 3Ohm Voltage - Supply, Single (V+): 2V ~ 6V Switch Time (Ton, Toff) (Max): 78ns, 78ns Channel Capacitance (CS(off), CD(off)): 22pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-33937-5,SN74HC48 51DG4,SN74HC4851DG4, SN74HC4851D,TEXTISSN 74HC4851D,SN74HC4851 DE4,SN74HC4851DE4,21 56-SN74HC4851D,296-3 3937-5,296-SN74HC485 1D Base Product Number: 74HC4851

Win Source Part Number: 1261752-SN74HC4851D
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Number of Circuits: 1
Standard Package: 40
Mounting: SMD (SMT)
On-State Resistance (Max): 195Ohm
Current - Leakage (IS(off)) (Max): 200nA
Channel-to-Channel Matching (ΔRon): 3Ohm
Voltage - Supply, Single (V+): 2V ~ 6V
Switch Time (Ton, Toff) (Max): 78ns, 78ns
Channel Capacitance (CS(off), CD(off)): 22pF
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-33937-5,SN74HC4851DG4,SN74HC4851DG4,SN74HC4851D,TEXTISSN74HC4851D,SN74HC4851DE4,SN74HC4851DE4,2156-SN74HC4851D,296-33937-5,296-SN74HC4851D
Base Product Number: 74HC4851

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4851D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74HC4851D
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74HC4851D
IC MUX 8:1 195OHM 16SOIC

IC MUX 8:1 195OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1261752-SN74HC4851D SN74HC4851D
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32BSC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers
Power Switch ICs - 1904518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS; Thermal Shutdown
Supply Voltage 3.6V; Other; 3.6 v
View Details
Interface module - 704-5114 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details