Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LV4051APWG4

Description
Win Source Part Number: 1261748-SN74LV4051AP WG4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 1 Standard Package: 90 Mounting: SMD (SMT) On-State Resistance (Max): 75Ohm -3db Bandwidth: 35MHz Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 1.3Ohm Voltage - Supply, Single (V+): 2V ~ 5.5V Switch Time (Ton, Toff) (Max): 14ns, 14ns Channel Capacitance (CS(off), CD(off)): 0.5pF, 23.4pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LV4051
Request a Quote Datasheet
Description
Win Source Part Number: 1261748-SN74LV4051AP WG4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 1 Standard Package: 90 Mounting: SMD (SMT) On-State Resistance (Max): 75Ohm -3db Bandwidth: 35MHz Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 1.3Ohm Voltage - Supply, Single (V+): 2V ~ 5.5V Switch Time (Ton, Toff) (Max): 14ns, 14ns Channel Capacitance (CS(off), CD(off)): 0.5pF, 23.4pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LV4051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1261748-SN74LV4051APWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1261748-SN74LV4051APWG4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1261748-SN74LV4051APWG4
Win Source Part Number: 1261748-SN74LV4051AP WG4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 1 Standard Package: 90 Mounting: SMD (SMT) On-State Resistance (Max): 75Ohm -3db Bandwidth: 35MHz Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 1.3Ohm Voltage - Supply, Single (V+): 2V ~ 5.5V Switch Time (Ton, Toff) (Max): 14ns, 14ns Channel Capacitance (CS(off), CD(off)): 0.5pF, 23.4pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LV4051

Win Source Part Number: 1261748-SN74LV4051APWG4
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Number of Circuits: 1
Standard Package: 90
Mounting: SMD (SMT)
On-State Resistance (Max): 75Ohm
-3db Bandwidth: 35MHz
Current - Leakage (IS(off)) (Max): 100nA
Channel-to-Channel Matching (ΔRon): 1.3Ohm
Voltage - Supply, Single (V+): 2V ~ 5.5V
Switch Time (Ton, Toff) (Max): 14ns, 14ns
Channel Capacitance (CS(off), CD(off)): 0.5pF, 23.4pF
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LV4051

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LV4051APWG4 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
SN74LV4051APWG4
Analog Switches, Multiplexers, Demultiplexers SN74LV4051APWG4
IC MUX/DEMUX 8X1 16TSSOP

IC MUX/DEMUX 8X1 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051APWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LV4051APWG4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LV4051APWG4
IC MUX 8:1 75OHM 16TSSOP

IC MUX 8:1 75OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1261748-SN74LV4051APWG4 SN74LV4051APWG4 SN74LV4051APWG4
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
RF and mmW Front End Module - 1059422 - Richardson RFPD
Specs
Device Type Front End
Supply Voltage Other; 3.4
Package Type LGA; LGA
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Telecom - SI32177-B-FM1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers