Low-Power, Dual Supply, Level Translating CompactFlash Interface With 16-Bit Data, 11-Bit Address 114-LFBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1100203-SN74LV4320AZ
Packaging: Reel - TR
Applications: CompactFlash Interface
Mounting: Surface Mount
Family Name: SN74LV4320
Categories: Integrated Circuits
Status: Active
Case / Package: 114-BGA MICROSTAR (16x5.5)
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LV4320AZKF;
Introduction Date: June 01, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
CompactFlash™ Interface Interface 114-BGA MICROSTAR (16x5.5)
IC INTERFACE SPECIALIZED 114BGA
IC INTERFACE SPECIALIZED 114BGA
IC INTERFACE SPECIALIZED 114BGA
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LV4320AZKFR | 1100203-SN74LV4320AZKFR | SN74LV4320AZKFR | SN74LV4320AZKFR | SN74LV4320AZKFR | SN74LV4320AZKFR |
| Product Name | SN74LV4320A Low-Power, Dual Supply, Level Translating CompactFlash Interface With 16-Bit Data, 11-Bit Address | Interface - Interface - Specialized - SN74LV4320AZKFR | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized |
| Device Type | Level Translator | Sensor Interface | Sensor Interface | Sensor Interface |