Penn-Union Corp. Datasheets for Wire Terminals

Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
1 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 1/0 AWG (ACSR, COMPACT, SIDE A/SIDE B), 1/0 AWG STRANDED (COMPACT, SIDE A/SIDE B),...
1 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1/0 AWG (ACSR, COMPACT, SIDE B), 1/0 AWG STRANDED (COMPACT, SIDE B), 2/0 AWG SOLID (COPPER/ALUMINUM,...
1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 2/0 AWG (COMPRESSED ACSR, SIZE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG STRANDED...
2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 2 AWG (COMPRESSED ACSR, GROOVE B), 2 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 1 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 1 AWG STRANDED...
2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 3/0 AWG (COMPRESSED ACSR, GROOVE B), 3/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG STRANDED (COMPRESSED, GROOVE B), 4/0 AWG SOLID (COPPER/ALUMINUM,...
2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 3/0 AWG (COMPRESSED ACSR, GROOVE B), 3/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 4/0 AWG STRANDED...
250 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE A), 266.8 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 336 KCMIL (COMPRESSED ACSR, GROOVE A), 336 KCMIL STRANDED (COMPRESSED, GROOVE A), 336.4 KCMIL (ACSR/ALUMINUM ALLOY,...
250 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 266.8 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 300 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 336 KCMIL (COMPRESSED ACSR, GROOVE B), 336 KCMIL STRANDED...
3 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 3 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 2 AWG (COMPRESSED ACSR, GROOVE B), 2 AWG STRANDED (COMPRESSED, GROOVE B), 1 AWG SOLID (COPPER/ALUMINUM,...
3/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 3/0 AWG (ACSR, COMPACT, SIDE A/SIDE B), 3/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 4/0 AWG STRANDED (COMPACT, SIDE A/SIDE B)...
300 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A/SIZE B), 336 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE A/SIZE B), 397 KCMIL (COMPRESSED ACSR, SIZE A/SIZE B), 477 KCMIL STRANDED (COMPRESSED, SIZE A/SIZE B)...
300 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 366 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 397 KCMIL (COMPRESSED ACSR, SIZE B), 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A), 477 KCMIL STRANDED...
4 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 4 AWG (ACSR, COMPACT, SIDE A/SIDE B), 4 AWG STRANDED (COPPER/ALUMINUM, STANDARD SIDE A/SIDE B), 4 AWG STRANDED (COMPACT, SIDE A/SIDE B),...
477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A/SIZE B), 600 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE A/SIZE B), 795 KCMIL (COMPRESSED ACSR, SIZE A/SIZE B), 795 KCMIL STRANDED (COMPRESSED, SIZE A/SIZE B)...
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 6 AWG (COMPRESSED ACSR, GROOVE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 6 AWG STRANDED (COMPRESSED, GROOVE B), 250 KCMIL STRANDED (COPPER/ALUMINUM,...
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 6 AWG (COMPRESSED ACSR, GROOVE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 6 AWG STRANDED (COMPRESSED, GROOVE B), 300 KCMIL (ACSR/ALUMINUM ALLOY,...
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 6 AWG (ACSR, COMPACT, SIDE A/SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 6 AWG STRANDED (COMPACT, SIDE A/SIDE B)...
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 6 AWG (ACSR, COMPACT, SIDE A/SIDE B), 6 AWG STRANDED (COMPACT, SIDE A/SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B)...
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 6 AWG (ACSR, COMPACT, SIDE A), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 6 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG (ACSR/ALUMINUM ALLOY,...
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 6 AWG (ACSR, COMPACT, SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 6 AWG STRANDED (COMPACT, SIDE B), 3 AWG (ACSR/ALUMINUM ALLOY,...
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 6 AWG (ACSR, COMPACT, SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 6 AWG STRANDED (COMPACT, SIDE B), 3/0 AWG (ACSR/ALUMINUM ALLOY,...
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE HEAT SHRINK INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 1.14 INCH...
BRONZE MATERIAL (1) HEX HEAD BOLT INSTALLATION 14 TO 6 AWG SOLID CONDUCTOR SIZE STANDARD PACKAGE 50 PER CARTON GBC MODEL
BRONZE MATERIAL (1) SQUARE HEAD BOLT INSTALLATION 14 TO 6 AWG SOLID CONDUCTOR SIZE STANDARD PACKAGE 50 PER CARTON GBC MODEL
CAST BRONZE BODY, COPPER STRIP, PLATED STEEL HARDWARE MATERIAL WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB ON STRAP INSTALLATION 10 AWG SOLID TO 2/0...
CAST BRONZE BODY, COPPER STRIP, PLATED STEEL HARDWARE MATERIAL WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB ON STRAP INSTALLATION 10 AWG SOLID TO 2/0...
CAST BRONZE BODY, COPPER STRIP, PLATED STEEL HARDWARE MATERIAL WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB ON STRAP INSTALLATION 10 AWG SOLID TO 2/0...
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL BARE COPPER CONDUCTOR TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL 467, CSA APPROVAL 10 AWG...
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL 467, CSA APPROVAL 10 AWG SOLID...
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL 467, CSA APPROVAL 10 TO 1/0...
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW WIRE CONNECTOR INSTALLATION 10 TO 1/0 AWG SOLID CONDUCTOR SIZE...
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW WIRE CONNECTOR INSTALLATION 10 TO 6 AWG SOLID CONDUCTOR SIZE...
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION 10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR...
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR...
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION 10 TO 1/0 AWG SOLID CONDUCTOR SIZE 2-1/4...
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION 10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR...
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE, DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL 467, CSA APPROVAL 10...
CONDUCTOR SIZE 10 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL NYLON TYPE HOOK PENN-CRIMPS. BRAND STUD SIZE #6 OPENING
CONDUCTOR SIZE 10 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL NYLON TYPE HOOK PENN-CRIMPS. BRAND STUD SIZE #8 OPENING
CONDUCTOR SIZE 10 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL UNINSULATED TYPE HOOK PENN-CRIMPS. BRAND STUD SIZE #10 OPENING
CONDUCTOR SIZE 10 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL UNINSULATED TYPE HOOK PENN-CRIMPS. BRAND STUD SIZE #6 OPENING
CONDUCTOR SIZE 10 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL UNINSULATED TYPE HOOK PENN-CRIMPS. BRAND STUD SIZE #8 OPENING
CONDUCTOR SIZE 10 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL VINYL TYPE HOOK PENN-CRIMPS. BRAND STUD SIZE #10 OPENING
CONDUCTOR SIZE 10 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL VINYL TYPE HOOK PENN-CRIMPS. BRAND STUD SIZE #6 OPENING
CONDUCTOR SIZE 10 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL VINYL TYPE HOOK PENN-CRIMPS. BRAND STUD SIZE #8 OPENING
CONDUCTOR SIZE 14 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL NYLON TYPE HOOK PENN-CRIMPS. BRAND STUD SIZE #10 OPENING
CONDUCTOR SIZE 14 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL NYLON TYPE HOOK PENN-CRIMPS. BRAND STUD SIZE #6 OPENING
CONDUCTOR SIZE 14 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL NYLON TYPE HOOK PENN-CRIMPS. BRAND STUD SIZE #8 OPENING
CONDUCTOR SIZE 14 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL UNINSULATED TYPE HOOK PENN-CRIMPS. BRAND STUD SIZE #10
CONDUCTOR SIZE 14 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL UNINSULATED TYPE HOOK PENN-CRIMPS. BRAND STUD SIZE #6
CONDUCTOR SIZE 14 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL UNINSULATED TYPE HOOK PENN-CRIMPS. BRAND STUD SIZE #8
CONDUCTOR SIZE 14 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL VINYL TYPE HOOK PENN-CRIMPS. BRAND STUD SIZE #10 OPENING
CONDUCTOR SIZE 14 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL VINYL TYPE HOOK PENN-CRIMPS. BRAND STUD SIZE #6 OPENING
CONDUCTOR SIZE 14 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL VINYL TYPE HOOK PENN-CRIMPS. BRAND STUD SIZE #8 OPENING
CONDUCTOR SIZE 18 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL NYLON TYPE HOOK PENN-CRIMPS. BRAND STUD SIZE #10 OPENING
CONDUCTOR SIZE 18 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL NYLON TYPE HOOK PENN-CRIMPS. BRAND STUD SIZE #6 OPENING
CONDUCTOR SIZE 18 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL NYLON TYPE HOOK PENN-CRIMPS. BRAND STUD SIZE #8 OPENING
CONDUCTOR SIZE 18 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL UNINSULATED TYPE HOOK PENN-CRIMPS. BRAND STUD SIZE #10
CONDUCTOR SIZE 18 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL UNINSULATED TYPE HOOK PENN-CRIMPS. BRAND STUD SIZE #6
CONDUCTOR SIZE 18 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL UNINSULATED TYPE HOOK PENN-CRIMPS. BRAND STUD SIZE #8
CONDUCTOR SIZE 18 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL VINYL TYPE HOOK PENN-CRIMPS. BRAND STUD SIZE #10 OPENING
CONDUCTOR SIZE 18 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL VINYL TYPE HOOK PENN-CRIMPS. BRAND STUD SIZE #6 OPENING
CONDUCTOR SIZE 18 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL VINYL TYPE HOOK PENN-CRIMPS. BRAND STUD SIZE #8 OPENING
CONNECTION TYPE SOLDER CONTACT MATERIAL COPPER DESCRIPTION LLCS-38072 PENN UNION CORP TERMINAL CONNECTOR, CRIMP CONNECTION TYPE SOLDER CONTACT MATERIAL COPPER TYPE CRIMP
CONNECTION TYPE SOLDER CONTACT MATERIAL COPPER DESCRIPTION LLCS-38073 PENN UNION CORP TERMINAL CONNECTOR, CRIMP CONNECTION TYPE SOLDER CONTACT MATERIAL COPPER TYPE CRIMP
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 2-1/2 INCH W X 2-1/4 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 2-3/4 INCH W X 2-1/2 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 2-7/8 INCH W X 3 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 3 INCH W X 2-1/2 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 3 INCH W X 2-3/4 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 3-1/2 INCH W X 3-1/4 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 3-1/4 INCH W X 3 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 3-3/8 INCH W X 3-3/4 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 3-5/8 INCH W X 2-3/4 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 3-5/8 INCH W X 3-1/4 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 4 INCH W X 3-3/4 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 4 INCH W X 4-5/8 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 4-1/2 INCH W X 5-1/2 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 4-1/4 INCH W X 4 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 4-3/8 INCH W X 4-1/4 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 4-7/8 INCH W X 4-1/2 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 5-1/2 INCH W X 5-1/4 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 5-1/2 INCH W X 6 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 5-1/2 INCH W X 6-1/4 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 5-1/2 INCH W X 6-1/8 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 5-1/4 INCH W X 6 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 5-3/8 INCH W X 5 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 6 INCH W X 5-5/8 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 6 INCH W X 6-1/2 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 6 INCH W X 6-3/4 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 6-11/16 INCH W X 6-3/8 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 6-3/8 INCH W X 5-7/8 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 6-3/8 INCH W X 6-3/8 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/4 INCH L X 2-3/4 INCH W X 3-1/2 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/4 INCH L X 3 INCH W X 3-1/2 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/4 INCH L X 3-3/8 INCH W X 3-1/2 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/8 INCH L X 2-3/4 INCH W X 3 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/8 INCH L X 2-3/4 INCH W X 3-1/4 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/8 INCH L X 3 INCH W X 3-1/4 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-17/32 INCH L X 6-13/16 INCH W X 5-5/8 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-17/32 INCH L X 7-7/8 INCH W X 5-7/8 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-17/32 INCH L X 9-7/8 INCH W X 7-1/8 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/4 INCH L X 3-7/8 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 8...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/4 INCH L X 4-3/4 INCH W X 4-1/4 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/4 INCH L X 4-3/8 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 8...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/4 INCH L X 5 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 8...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/4 INCH L X 5-1/4 INCH W X 5 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/4 INCH L X 5-1/8 INCH W X 4-3/8 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/4 INCH L X 5-3/4 INCH W X 6-3/8 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/4 INCH L X 5-7/8 INCH W X 5-1/4 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/4 INCH L X 6-3/4 INCH W X 6-3/8 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/4 INCH L X 6-3/8 INCH W X 5-3/4 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/4 INCH L X 7-1/4 INCH W X 6-3/4 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/8 INCH L X 1-7/8 INCH W X 2-1/2 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/8 INCH L X 2 INCH W X 2-3/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/8 INCH L X 2-3/8 INCH W X 2-5/8 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/8 INCH L X 2-5/8 INCH W X 2-3/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/8 INCH L X 3 INCH W X 3-1/2 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/8 INCH L X 3 INCH W X 3-3/4 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/8 INCH L X 3-1/4 INCH W X 4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/8 INCH L X 3-3/4 INCH W X 3-7/8 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/8 INCH L X 3-3/4 INCH W X 4-1/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/8 INCH L X 3-3/4 INCH W X 4-1/4 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/8 INCH L X 3-3/4 INCH W X 4-1/8 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/8 INCH L X 3-3/8 INCH W X 3-5/8 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/8 INCH L X 4-1/4 INCH W X 5 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/8 INCH L X 4-1/4 INCH W X 5 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/8 INCH L X 4-1/4 INCH W X 5-1/4 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/8 INCH L X 4-1/4 INCH W X 5-1/8 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/8 INCH L X 4-3/4 INCH W X 5-1/2 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/8 INCH L X 5 INCH W X 5-1/2 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/8 INCH L X 5 INCH W X 5-1/4 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/8 INCH L X 5 INCH W X 5-3/4 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/8 INCH L X 5-1/4 INCH W X 6-1/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/8 INCH L X 5-3/4 INCH W X 6-3/8 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/8 INCH L X 6-3/4 INCH W X 6-3/8 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 1-7/8 INCH W X 2-1/2 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 2 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 8...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 2 INCH W X 2-3/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 2-1/2 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 8...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 2-1/8 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 8...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 2-3/4 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 8...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 2-3/8 INCH W X 2-5/8 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 2-5/8 INCH W X 2-3/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 3 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 8...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 3 INCH W X 3-1/2 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 3-1/2 INCH W X 3 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 3-1/4 INCH W X 4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 3-3/4 INCH W X 4-1/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 3-7/8 INCH W X 3-3/8 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 4 INCH W X 3-1/4 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 4-1/2 INCH W X 3-3/4 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 4-1/2 INCH W X 3-7/8 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 4-1/4 INCH W X 5 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 4-1/8 INCH W X 3-1/2 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 4-3/4 INCH W X 5-1/2 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 4-3/8 INCH W X 3-1/2 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 5-1/4 INCH W X 6-1/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 5-3/4 INCH W X 6-3/8 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 6 INCH W X 7 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 6-1/4 INCH W X 7-1/4 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-7/8 INCH L X 1-7/8 INCH W X 2-1/2 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-7/8 INCH L X 2 INCH W X 2-3/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-7/8 INCH L X 2-3/8 INCH W X 3 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-7/8 INCH L X 2-5/8 INCH W X 3-1/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-7/8 INCH L X 3 INCH W X 3-1/2 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-7/8 INCH L X 3-1/4 INCH W X 4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-7/8 INCH L X 3-3/4 INCH W X 4-1/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-7/8 INCH L X 4-1/4 INCH W X 5 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-7/8 INCH L X 4-3/4 INCH W X 5-1/2 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-7/8 INCH L X 5-1/4 INCH W X 6-1/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-7/8 INCH L X 5-3/4 INCH W X 6-3/8 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-7/8 INCH L X 6-1/2 INCH W X 7-1/2 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-7/8 INCH L X 6-13/16 INCH W X 6-1/8 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-7/8 INCH L X 7-13/16 INCH W X 7-1/8 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2 INCH L X 1-1/2 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 4...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2 INCH L X 2-1/8 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 4...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2 INCH L X 2-3/4 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 4...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2 INCH L X 3 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 4...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2 INCH L X 3-1/2 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 4...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2 INCH L X 3-1/4 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 4...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2 INCH L X 4-1/2 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 4...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2 INCH L X 4-1/8 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 4...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2 INCH L X 5-1/4 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 4...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2 INCH L X 5-7/8 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 4...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2 INCH L X 6-1/2 INCH W X 5-3/4 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2 INCH L X 6-7/8 INCH W X 6-1/4 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-1/2 INCH L X 2-1/4 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 2/0...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-1/2 INCH L X 2-5/8 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 2/0...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-1/2 INCH L X 2-7/8 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 2/0...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-1/2 INCH L X 3-1/2 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 2/0...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-1/2 INCH L X 3-7/8 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 2/0...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-1/2 INCH W X 2-1/2 INCH H SIZE (1) BRAID/CABLE/STRIP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 3/4 INCH...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-1/4 INCH L X 2-3/8 INCH W X 3-1/2 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-1/4 INCH L X 6-5/8 INCH W X 5-3/4 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-1/4 INCH L X 7-1/2 INCH W X 6-1/2 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-1/8 INCH L X 6-1/2 INCH W X 7-3/4 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-3/4 INCH L X 2-3/4 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 300...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-3/4 INCH L X 3 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 300...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-3/4 INCH L X 3-3/4 INCH W X 5 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-3/4 INCH L X 4 INCH W X 5-1/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-3/4 INCH L X 4-1/2 INCH W X 5-1/2 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-3/4 INCH L X 5 INCH W X 6 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-3/4 INCH L X 5-1/2 INCH W X 6-3/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-3/4 INCH L X 6 INCH W X 7-1/2 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-3/4 INCH L X 6-1/2 INCH W X 8 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-3/4 INCH W X 3-1/4 INCH H SIZE (1) BRAID/CABLE/STRIP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 1 INCH...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-3/8 INCH L X 3 INCH W X 4-1/2 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-3/8 INCH L X 3-3/8 INCH W X 4-1/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-3/8 INCH L X 3-5/8 INCH W X 4-5/8 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-3/8 INCH L X 4 INCH W X 5-1/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-3/8 INCH L X 4-1/2 INCH W X 5-5/8 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-3/8 INCH L X 5-1/4 INCH W X 6-1/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-3/8 INCH L X 5-3/4 INCH W X 6-3/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-3/8 INCH L X 6-1/4 INCH W X 6-3/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-5/16 INCH L X 7-1/8 INCH W X 6-1/8 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-5/16 INCH L X 8-3/16 INCH W X 6-3/16 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-5/8 INCH L X 2-3/4 INCH W X 3-3/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-5/8 INCH L X 3 INCH W X 4-1/2 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-5/8 INCH L X 4-1/4 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 2/0...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-5/8 INCH L X 4-3/4 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 2/0...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-5/8 INCH L X 5-1/2 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 2/0...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-5/8 INCH L X 6-1/2 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 2/0...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-5/8 INCH L X 6-1/8 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 2/0...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-7/8 INCH L X 4-5/8 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 300...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-7/8 INCH L X 7 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 300...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 3 INCH L X 3-1/2 INCH W X 4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 3 INCH L X 4-1/2 INCH W X 5-3/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 3 INCH L X 4-1/4 INCH W X 5-1/2 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 3 INCH L X 5 INCH W X 6 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 3 INCH L X 5-1/2 INCH W X 6-1/2 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 3 INCH L X 6 INCH W X 7-1/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 3 INCH L X 7 INCH W X 8-1/2 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 3 INCH W X 3-1/2 INCH H SIZE (1) BRAID/CABLE/STRIP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 1-1/4 INCH...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 3-3/4 INCH L X 6-1/2 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 500...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 3-3/4 INCH W X 4-1/4 INCH H SIZE (1) BRAID/CABLE/STRIP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 2 INCH...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 3-3/8 INCH W X 3-1/2 INCH H SIZE (1) BRAID/CABLE/STRIP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 1-1/2 INCH...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 4 INCH W X 4-3/8 INCH H SIZE (1) BRAID/CABLE/STRIP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 2 INCH...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 4-1/2 INCH W X 5 INCH H SIZE (1) BRAID/CABLE/STRIP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 2-1/2 INCH...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 5-1/4 INCH W X 6-1/4 INCH H SIZE (1) BRAID/CABLE/STRIP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 3 INCH...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 5-3/4 INCH W X 5-7/8 INCH H SIZE (1) BRAID/CABLE/STRIP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 3-1/2 INCH...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 6-1/4 INCH W X 6-1/2 INCH H SIZE (1) BRAID/CABLE/STRIP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 4 INCH...
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 7/8 INCH L X 2-1/2 INCH W X 2-5/8 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT...
DOUBLE EYEBOLT TO BAR TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 5-1/4 INCH L X 2-3/4 INCH W X 4 INCH D SIZE 500 MCM MIN. CONDUCTOR SIZE...
DOUBLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 2-3/8 INCH L X 1-3/8 INCH W X 3-1/8 INCH D SIZE 8 AWG SOLID MIN. CONDUCTOR...
DOUBLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 2-5/16 INCH L X 29/32 INCH W X 2-13/16 INCH D SIZE 8 AWG SOLID MIN. CONDUCTOR...
DOUBLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 2-5/8 INCH L X 1-5/8 INCH W X 3-3/8 INCH D SIZE 6 AWG STRANDED MIN. CONDUCTOR...
DOUBLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 2-7/8 INCH L X 1-3/8 INCH W X 3-1/8 INCH D SIZE 8 AWG SOLID MIN. CONDUCTOR...
DOUBLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 2-9/16 INCH L X 1-1/16 INCH W X 3 INCH D SIZE 6 AWG STRANDED MIN. CONDUCTOR...
DOUBLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 3-1/16 INCH L X 1-1/16 INCH W X 3 INCH D SIZE 6 AWG SOLID MIN. CONDUCTOR...
DOUBLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 3-1/16 INCH L X 1-5/8 INCH W X 3-3/8 INCH D SIZE 6 AWG SOLID MIN. CONDUCTOR...
DOUBLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 3-1/4 INCH L X 1-7/16 INCH W X 3 INCH D SIZE 1/0 AWG SOLID MIN. CONDUCTOR...
DOUBLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 3-11/16 INCH L X 1-19/32 INCH W X 3-1/4 INCH D SIZE 350 MCM MIN. CONDUCTOR SIZE...
DOUBLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 3-13/16 INCH L X 1-11/16 INCH W X 3-7/16 INCH D SIZE 2/0 AWG SOLID MIN. CONDUCTOR...
DOUBLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 3-3/16 INCH L X 1-19/32 INCH W X 3-1/4 INCH D SIZE 350 MCM MIN. CONDUCTOR SIZE...
DOUBLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 3-3/4 INCH L X 1-7/16 INCH W X 3 INCH D SIZE 1/0 AWG SOLID MIN. CONDUCTOR...
DOUBLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 3-5/16 INCH L X 1-5/16 INCH W X 3 INCH D SIZE 2 AWG SOLID MIN. CONDUCTOR...
DOUBLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 4-1/16 INCH L X 1-11/16 INCH W X 3-7/16 INCH D SIZE 2/0 AWG SOLID MIN. CONDUCTOR...
EC GRADE HIGH PURITY ALUMINUM MATERIAL 3-1/4 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 3/8 INCH STUD SIZE 840/249 DIE INDEX 1-9/32 INCH L X 29/32 INCH W X 1/4 INCH...
EC GRADE HIGH PURITY ALUMINUM MATERIAL 3-1/4 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 840/249 DIE INDEX 1-9/32 INCH L X 29/32 INCH W X 1/4 INCH...
EC GRADE HIGH PURITY ALUMINUM MATERIAL 4-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1-1/8 TO 2 OR 316/705 DIE INDEX 1-1/2 INCH L X 1-1/4 INCH...
EC GRADE HIGH PURITY ALUMINUM MATERIAL 5-15/16 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 840/249 DIE INDEX 3-3/8 INCH L X 1-1/4 INCH W X 1/4 INCH...
EC GRADE HIGH PURITY ALUMINUM MATERIAL 6-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1-1/8 TO 2 OR 316/705 DIE INDEX 3-1/2 INCH L X 1-1/2 INCH...
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 1.06 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH...
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 1.16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH...
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 1.47 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH...
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 1.47 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH...
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH...
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 2.25 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH...
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 2.56 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH...
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 2.88 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH...
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 3.13 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH...
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 3.13 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH...
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 1-15/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 17/64 INCH...
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 1-15/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 17/64 INCH...
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 2-13/16 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 13/32 INCH...
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 3-1/2 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 21/32 INCH...
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 3-1/2 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 21/32 INCH...
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 3-1/2 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 21/32 INCH...
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 3-1/2 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 21/32 INCH...
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 3-1/8 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 2 CONDUCTOR(S) 17/32 INCH STUD...
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 3 CONDUCTOR(S) 9/16 INCH...
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 CONDUCTOR(S) 9/16 INCH...
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-1/2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 CONDUCTOR(S) 9/16 INCH...
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-11/16 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/16...
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-11/16 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 2 CONDUCTOR(S) 9/16 INCH STUD...
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-11/16 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 9/16 INCH...
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-3/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/16...
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-3/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 9/16 INCH...
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-3/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 9/16 INCH...
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-5/8 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8...
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 5-1/2 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 CONDUCTOR(S) 9/16 INCH...
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 5-1/2 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 500 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 9/16 INCH...
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 6-3/16 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-7/16...
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 6-3/16 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 2 CONDUCTOR(S) 9/16 INCH STUD...
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 6-3/16 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 9/16 INCH...
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 6-3/16 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 CONDUCTOR(S) 9/16 INCH...
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 6-3/16 INCH OVERALL LENGTH 400 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 9/16 INCH...
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 6-3/16 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-7/16...
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 6-3/16 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 9/16 INCH...
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 2-1/2 INCH OVERALL LENGTH 450/24 CONDUCTOR SIZE 7/16 INCH STUD SIZE 76 (T AND B) DIE INDEX 1-1/4 INCH L X 1 INCH W...
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 2-1/8 INCH OVERALL LENGTH 275/24 CONDUCTOR SIZE 7/16 INCH STUD SIZE 54 DIE INDEX 1 INCH L X 13/16 INCH W X 1/4 INCH...
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 2-1/8 INCH OVERALL LENGTH 325/24 CONDUCTOR SIZE 7/16 INCH STUD SIZE 54 (T AND B) DIE INDEX 1 INCH L X 13/16 INCH W...
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 2-3/8 INCH OVERALL LENGTH 775/24 CONDUCTOR SIZE 11/32 INCH STUD SIZE 76 DIE INDEX 1 INCH W X 3/4 INCH THK PAD SIZE 1...
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 2-7/8 INCH OVERALL LENGTH 550/24 CONDUCTOR SIZE 9/16 INCH STUD SIZE 76 (T AND B) DIE INDEX 1-1/2 INCH L X 1-3/16 INCH W...
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 2-7/8 INCH OVERALL LENGTH 650/24 CONDUCTOR SIZE 9/16 INCH STUD SIZE 76 DIE INDEX 1-1/2 INCH L X 1-3/16 INCH W X 5/16 INCH...
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 2-7/8 INCH OVERALL LENGTH 775/24 CONDUCTOR SIZE 9/16 INCH STUD SIZE 76 DIE INDEX 1-1/2 INCH L X 1-3/16 INCH W X 5/16 INCH...
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3 INCH OVERALL LENGTH 275/24 CONDUCTOR SIZE 11/32 INCH STUD SIZE 54 DIE INDEX 1-7/8 INCH L X 11/16 INCH W X 13/64 INCH...
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3 INCH OVERALL LENGTH 325/24 CONDUCTOR SIZE 11/32 INCH STUD SIZE 54 DIE INDEX 1-7/8 INCH L X 11/16 INCH W X 13/64 INCH...
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-1/4 INCH OVERALL LENGTH 2-1/32 INCH BARREL LENGTH 1100/24 CONDUCTOR SIZE 99 DIE INDEX 1 INCH L X 1 INCH W X 3/8 INCH...
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-1/8 INCH OVERALL LENGTH 375/24 CONDUCTOR SIZE 11/32 INCH STUD SIZE 60 DIE INDEX 2 INCH L X 25/32 INCH W X 13/64 INCH...
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-1/8 INCH OVERALL LENGTH 450/24 CONDUCTOR SIZE 11/32 INCH STUD SIZE 60 DIE INDEX 2 INCH L X 25/32 INCH W X 13/64 INCH...
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-13/16 INCH OVERALL LENGTH 1925/24 CONDUCTOR SIZE 13/32 INCH STUD SIZE 112 DIE INDEX 2-1/16 INCH L X 1-7/16 INCH W X 3/8 INCH...
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-3/16 INCH OVERALL LENGTH 550/24 CONDUCTOR SIZE 11/32 INCH STUD SIZE 76 DIE INDEX 1-7/8 INCH L X 15/16 INCH W X 13/64 INCH...
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-3/16 INCH OVERALL LENGTH 650/24 CONDUCTOR SIZE 11/32 INCH STUD SIZE 76 DIE INDEX 1-7/8 INCH L X 15/16 INCH W X 13/64 INCH...
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-3/16 INCH OVERALL LENGTH 775/24 CONDUCTOR SIZE 11/32 INCH STUD SIZE 76 DIE INDEX 1-7/8 INCH L X 15/16 INCH W X 13/64 INCH...
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-3/4 INCH OVERALL LENGTH 1100/24 CONDUCTOR SIZE 13/32 INCH STUD SIZE 99 DIE INDEX 2-1/16 INCH L X 1-11/32 INCH W X 3/8 INCH...
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-3/4 INCH OVERALL LENGTH 1325/24 CONDUCTOR SIZE 13/32 INCH STUD SIZE 107 DIE INDEX 2-1/16 INCH L X 1-11/32 INCH W X 3/8 INCH...
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-3/4 INCH OVERALL LENGTH 1600/24 CONDUCTOR SIZE 13/32 INCH STUD SIZE 107 DIE INDEX 2-1/16 INCH L X 1-11/32 INCH W X 3/8 INCH...
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-3/4 INCH OVERALL LENGTH 925/24 CONDUCTOR SIZE 13/32 INCH STUD SIZE 87 DIE INDEX 2-1/16 INCH L X 1-1/8 INCH W X 3/8 INCH...
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 4 INCH OVERALL LENGTH 1100/24 CONDUCTOR SIZE 9/16 INCH STUD SIZE 99 (T AND B) DIE INDEX 2 INCH L X 1-5/8 INCH W...
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 4 INCH OVERALL LENGTH 1325/24 CONDUCTOR SIZE 9/16 INCH STUD SIZE 107 DIE INDEX 2 INCH L X 1-5/8 INCH W X 13/32 INCH...
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 4 INCH OVERALL LENGTH 1925/24 CONDUCTOR SIZE 7/16 INCH STUD SIZE 112 DIE INDEX 2-1/16 INCH L X 2 INCH W X 5/16 INCH...
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 4-1/4 INCH OVERALL LENGTH 1925/24 CONDUCTOR SIZE 13/32 INCH STUD SIZE 112 DIE INDEX 2-1/8 INCH L X 1-5/8 INCH W X 7/16 INCH...
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 4-1/4 INCH OVERALL LENGTH 1925/24 CONDUCTOR SIZE 9/16 INCH STUD SIZE 112 DIE INDEX 2-1/8 INCH L X 1-5/8 INCH W X 7/16 INCH...
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 5-1/2 INCH OVERALL LENGTH 1325/24 CONDUCTOR SIZE 9/16 INCH STUD SIZE 107 DIE INDEX 3-1/2 INCH L X 1-5/8 INCH W X 13/32 INCH...
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 5-7/8 INCH OVERALL LENGTH 2300/24 CONDUCTOR SIZE 9/16 INCH STUD SIZE 130 DIE INDEX 3-1/2 INCH L X 1-7/8 INCH W X 1/2 INCH...
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 6-5/8 INCH OVERALL LENGTH 2750/24 CONDUCTOR SIZE 9/16 INCH STUD SIZE 150 DIE INDEX 3-1/2 INCH L X 2-1/8 INCH W X 9/16 INCH...
FRONT ENTRY TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 1-1/16 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 6 AWG STRANDED MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B,...
FRONT ENTRY TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 1-15/32 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B,...
FRONT ENTRY TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 1-15/32 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B,...
FRONT ENTRY TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 1-5/32 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 2 AWG STRANDED MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B,...
FRONT ENTRY TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 2 INCH OVERALL LENGTH 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM STRANDED MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B,...
HIGH STRENGTH CAST COPPER ALLOY BODY, HIGH STRENGTH CAST BRONZE EYEBOLT, STEEL NUT/LOCKWASHER MATERIAL CABLE TO TRANSFORMER TANK USED ON 15/32 INCH STUD LENGTH RUS APPROVAL 1 CONDUCTOR(S) 6 AWG...
HIGH STRENGTH CAST COPPER ALLOY BODY, HIGH STRENGTH CAST BRONZE EYEBOLT, STEEL NUT/LOCKWASHER MATERIAL CABLE TO TRANSFORMER TANK USED ON 5/16 INCH STUD LENGTH RUS APPROVAL 1 CONDUCTOR(S) 6 AWG...
HIGH STRENGTH CAST COPPER ALLOY BODY, HIGH STRENGTH CAST BRONZE EYEBOLT, STEEL NUT/LOCKWASHER MATERIAL CABLE TO TRANSFORMER TANK USED ON 7/16 INCH STUD LENGTH RUS APPROVAL 1 CONDUCTOR(S) 10 AWG...
HIGH STRENGTH CAST COPPER ALLOY BODY, HIGH STRENGTH CAST BRONZE EYEBOLT, STEEL NUT/LOCKWASHER MATERIAL CABLE TO TRANSFORMER TANK USED ON 7/16 INCH STUD LENGTH RUS APPROVAL 1 CONDUCTOR(S) 8 AWG...
LAY IN TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 1-1/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1...
LAY IN TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 1-1/2 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1...
LAY IN TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1...
LAY IN TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 2-13/64 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1...
LOCKING TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #10 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.71 INCH LENGTH X...
LOCKING TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #6 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.71 INCH LENGTH X...
LOCKING TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #8 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.71 INCH LENGTH X...
LOCKING TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #10 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.66 INCH LENGTH X...
LOCKING TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #6 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.66 INCH LENGTH X...
LOCKING TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #10 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.66 INCH LENGTH X...
LOCKING TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #6 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.66 INCH LENGTH X...
LOCKING TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #8 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.66 INCH LENGTH X...
LOCKING TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #10 STUD SIZE NYLON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.9 INCH...
LOCKING TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #10 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.87 INCH...
LOCKING TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #6 STUD SIZE NYLON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.9 INCH...
LOCKING TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #6 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.87 INCH...
LOCKING TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #8 STUD SIZE NYLON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.9 INCH...
LOCKING TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #8 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.87 INCH...
LOCKING TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #10 STUD SIZE NYLON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.9 INCH...
LOCKING TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #10 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.87 INCH...
LOCKING TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #6 STUD SIZE NYLON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.9 INCH...
LOCKING TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #6 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.87 INCH...
LOCKING TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #8 STUD SIZE NYLON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.9 INCH...
LOCKING TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #8 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.87 INCH...
LOCKING TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #10 STUD SIZE NYLON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 1.06 INCH...
LOCKING TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #10 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 1.06 INCH...
LOCKING TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #6 STUD SIZE NYLON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 1.06 INCH...
LOCKING TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #6 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 1.06 INCH...
LOCKING TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #8 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 1.06 INCH...
ONE PIECE SNAP TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL NYLON INSULATED INSULATION TYPE 0.02 INCH X 0.11 INCH TAB SIZE...
ONE PIECE SNAP TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL NYLON INSULATED INSULATION TYPE 0.02 INCH X 0.187 INCH TAB SIZE...
ONE PIECE SNAP TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL NYLON INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE...
ONE PIECE SNAP TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL NYLON INSULATED INSULATION TYPE 0.02 INCH X 0.11 INCH TAB SIZE...
ONE PIECE SNAP TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL NYLON INSULATED INSULATION TYPE 0.02 INCH X 0.187 INCH TAB SIZE...
ONE PIECE SNAP TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL NYLON INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE...
ONE PIECE SNAP TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 50 PER BAG STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.032 INCH X...
ONE PIECE SNAP TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND...
ONE PIECE TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 900 DEG F TEMPERATURE RATING 0.032 INCH X 0.25 INCH TAB SIZE STEEL PENN-CRIMPS. BRAND DIMENSION 0.63...
ONE PIECE TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 900 DEG F TEMPERATURE RATING 0.032 INCH X 0.25 INCH TAB SIZE STEEL PENN-CRIMPS. BRAND DIMENSION 0.63...
ONE PIECE, SNAP ON TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.176 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.57 INCH LENGTH...
ONE PIECE, SNAP ON TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE 0.176 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.88...
ONE PIECE, SNAP ON TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.176 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.86...
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE HEAT SHRINK INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 1.078 INCH...
SEAMLESS COPPER MATERIAL 5-1/2 INCH OVERALL LENGTH 300 MCM CONDUCTOR SIZE 9/16 INCH STUD SIZE 170 DIE INDEX 3 INCH L X 3 INCH W X 3/8 INCH THK PAD...
SEAMLESS COPPER MATERIAL 5-1/4 INCH OVERALL LENGTH 2/0 AWG STRANDED CONDUCTOR SIZE 9/16 INCH STUD SIZE 166/206 DIE INDEX 3 INCH L X 15/16 INCH W X 1/4 INCH THK...
SEAMLESS COPPER MATERIAL 5-1/4 INCH OVERALL LENGTH 4/0 AWG STRANDED CONDUCTOR SIZE 9/16 INCH STUD SIZE 168/208 DIE INDEX 3 INCH L X 1-7/32 INCH W X 5/16 INCH THK...
SEAMLESS COPPER MATERIAL 5-3/8 INCH OVERALL LENGTH 1/0 AWG STRANDED CONDUCTOR SIZE 9/16 INCH STUD SIZE 165/287 DIE INDEX 3 INCH L X 7/8 INCH W X 1/8 INCH THK...
SEAMLESS COPPER MATERIAL 5-5/16 INCH OVERALL LENGTH 3/0 AWG STRANDED CONDUCTOR SIZE 9/16 INCH STUD SIZE 167/207/211/256 DIE INDEX 3 INCH L X 1-1/16 INCH W X 1/4 INCH THK...
SEAMLESS COPPER MATERIAL 5-5/8 INCH OVERALL LENGTH 250 MCM CONDUCTOR SIZE 9/16 INCH STUD SIZE 169 DIE INDEX 3 INCH L X 1-3/8 INCH W X 3/8 INCH THK PAD...
SEAMLESS COPPER MATERIAL 6-1/2 INCH OVERALL LENGTH 350 MCM CONDUCTOR SIZE 9/16 INCH STUD SIZE 267 DIE INDEX 3 INCH L X 1-5/8 INCH W X 1/2 INCH THK PAD...
SEAMLESS COPPER MATERIAL 6-1/2 INCH OVERALL LENGTH 500 MCM CONDUCTOR SIZE 9/16 INCH STUD SIZE 210 DIE INDEX 3 INCH L X 1-7/8 INCH W X 1/2 INCH THK PAD...
SEAMLESS COPPER MATERIAL 6-3/4 INCH OVERALL LENGTH 400 MCM CONDUCTOR SIZE 9/16 INCH STUD SIZE 209 DIE INDEX 3 INCH L X 1-3/4 INCH W X 1/2 INCH THK PAD...
SEAMLESS COPPER MATERIAL 7-1/4 INCH OVERALL LENGTH 750 MCM CONDUCTOR SIZE 9/16 INCH STUD SIZE 627 DIE INDEX 3 INCH L X 2-1/4 INCH W X 5/8 INCH THK PAD...
SEAMLESS COPPER MATERIAL 7-5/8 INCH OVERALL LENGTH 1000 MCM CONDUCTOR SIZE 9/16 INCH STUD SIZE 345 DIE INDEX 3 INCH L X 2-3/4 INCH W X 3/4 INCH THK PAD...
SINGLE EYEBOLT TO BAR TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 2 INCH L X 1 INCH W X 1-1/4 INCH D SIZE 8 AWG SOLID MIN. CONDUCTOR...
SINGLE EYEBOLT TO BAR TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 2-1/2 INCH L X 1 INCH W X 1-1/4 INCH D SIZE 8 AWG SOLID MIN. CONDUCTOR...
SINGLE EYEBOLT TO BAR TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 4-3/8 INCH L X 2-1/2 INCH W X 2-1/4 INCH D SIZE 1000 MCM MIN. CONDUCTOR SIZE...
SINGLE EYEBOLT TO BAR TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 5-1/4 INCH L X 2-3/4 INCH W X 2-1/4 INCH D SIZE 500 MCM MIN. CONDUCTOR SIZE...
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BAG STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED...
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BAG STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED...
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BAG STANDARD PACKAGE #8 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED...
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED...
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED...
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #8 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED...
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED...
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED...
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE #8 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED...
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BAG STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED...
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BAG STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED...
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED...
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED...
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED...
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED...
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BAG STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED...
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BAG STANDARD PACKAGE #8 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED...
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED...
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #8 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED...
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED...
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE #8 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED...
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BAG STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS.
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BAG STANDARD PACKAGE #6 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS.
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BAG STANDARD PACKAGE #8 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS.
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS.
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #6 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS.
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #8 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS.
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS.
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE #6 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS.
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE #8 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS.
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BAG STANDARD PACKAGE #6 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS.
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BAG STANDARD PACKAGE #8 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS.
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #6 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS.
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #8 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS.
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE #6 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS.
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE #8 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS.
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BAG STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS.
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BAG STANDARD PACKAGE #6 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS.
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BAG STANDARD PACKAGE #8 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS.
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS.
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #6 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS.
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #8 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS.
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS.
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE #6 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS.
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE #8 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS.
TIN PLATED ALUMINUM ALLOY MATERIAL WIRE TO PIPE/CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL 467 APPROVAL 14 AWG SOLID TO 1/0 AWG STANDARD...
TIN PLATED ALUMINUM ALLOY MATERIAL WIRE TO PIPE/CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL 467 APPROVAL 6 AWG SOLID TO 250 MCM CONDUCTOR...

<< Prev Next >>