Penn-Union Corp. Mechanical Cable Lug LA2501B

Description
FRONT ENTRY TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 2 INCH OVERALL LENGTH 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM STRANDED MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 1 INCH L X 1 INCH W X 1-1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE STANDARD PACKAGE 1 PER BAG LA MODEL
Datasheet
Description
FRONT ENTRY TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 2 INCH OVERALL LENGTH 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM STRANDED MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 1 INCH L X 1 INCH W X 1-1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE STANDARD PACKAGE 1 PER BAG LA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LA2501B - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
LA2501B
Mechanical Cable Lug LA2501B
FRONT ENTRY TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 2 INCH OVERALL LENGTH 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM STRANDED MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 1 INCH L X 1 INCH W X 1-1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE STANDARD PACKAGE 1 PER BAG LA MODEL
  • FRONT ENTRY TYPE
  • ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
  • 2 INCH OVERALL LENGTH
  • 6 AWG SOLID MIN. CONDUCTOR SIZE
  • 250 MCM STRANDED MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486B, CSA APPROVAL
  • 1 INCH L X 1 INCH W X 1-1/4 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • STANDARD PACKAGE 1 PER BAG
  • LA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LA2501B
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details